Toshiba logo

Toshiba Satellite C70D-B-11G

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80496
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
1 year European Carry-in incl. local Pick-up & Return in the UK & Ireland
Long product name Toshiba Satellite C70D-B-11G:

43.942 cm (17.3 ") HD LED, AMD A4-6210 1.8 GHz, 4 GB DDR3L RAM, 1 TB HDD, DVD Super Multi DL, 802.11b/g/n, 10/100 LAN, USB 2.0, USB 3.0, VGA, HDMI, WebCam HD, 2.7 kg, Windows 8.1 64-bit

Short summary description Toshiba Satellite C70D-B-11G:

Toshiba Satellite C70D-B-11G, AMD A4, 1.8 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 4 GB, 1 TB

Long summary description Toshiba Satellite C70D-B-11G:

Toshiba Satellite C70D-B-11G. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-6210, Processor frequency: 1.8 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product colour: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.