location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TVS-871 NAS Tower Ethernet LAN Black i7-4790S

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TVS-871
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TVS-871-I7-16G
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4712511126648
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54482
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Mar 2024 19:16:44
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP TVS-871 NAS Tower Ethernet LAN Black i7-4790S
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Small & Medium Business NAS Tower Black
  • - QNAP Turbo System 4.1
  • - Number of storage drives supported: 8 HDD & SSD
  • - Intel® Core™ i7 i7-4790S 3.2 GHz Intel® HD Graphics 4600
  • - 16 DDR3 Memory slots: 2
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active LCD
  • - Backup features: Cloud, iSCSI LUN 350 W
Long product name QNAP TVS-871 NAS Tower Ethernet LAN Black i7-4790S :
The long product name of QNAP TVS-871 NAS Tower Ethernet LAN Black i7-4790S. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TVS-871-I7-16G Turbo vNAS, Intel Core i7-4790S, 16GB DDR3, 512MB Flash, 8 x hot-swapp 2.5/3.5" SATA III
More>>>
QNAP TVS-871 NAS Tower Ethernet LAN Black i7-4790S:
The official description of QNAP TVS-871 NAS Tower Ethernet LAN Black i7-4790S as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The TVS-871 is a powerful NAS storage solution designed for I/O-intensive tasks, mission-critical business applications and fast-growing data storage needs. Incorporating reliability and security, the TVS-871 delivers high performance with persistent throughput and provides a comprehensive storage solution for SMBs to build a reliable private cloud.

- Manage, share, and back up business data with Real-time Remote Replication (RTRR).
- 10GbE-ready, highly-efficient storage solution for 4K video playback, transcoding and on-the-fly editing.
- Use the TVS-871 as a PC with exclusive QvPC Technology.
- Supports VMware®, Citrix®, and Microsoft® Hyper-V and advanced virtualization features.
- Full NAS encryption by volume-based technology.
- Enhanced data security with high-performance AES 256-bit encryption and anti-virus.
- Run multiple Windows/Linux/Android-based virtual machines with the Virtualization Station.

Short summary description QNAP TVS-871 NAS Tower Ethernet LAN Black i7-4790S:
This short summary of the QNAP TVS-871 NAS Tower Ethernet LAN Black i7-4790S data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TVS-871, NAS, Tower, Intel® Core™ i7, i7-4790S, Black

Long summary description QNAP TVS-871 NAS Tower Ethernet LAN Black i7-4790S:
This is an auto-generated long summary of QNAP TVS-871 NAS Tower Ethernet LAN Black i7-4790S based on the first three specs of the first five spec groups.

QNAP TVS-871. Supported storage drive types: HDD & SSD, Storage drive interface: Serial ATA II, Serial ATA III, Storage drive size: 2.5/3.5". Processor family: Intel® Core™ i7, Processor manufacturer: Intel, Processor model: i7-4790S. Internal memory: 16 GB, Internal memory type: DDR3, Maximum RAM supported: 16 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC. On-board graphics card base frequency: 350 MHz, On-board graphics card dynamic frequency (max): 1200 MHz, On-board graphics card ID: 0x412

Storage
Storage drive interface *
Serial ATA II, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
No
Number of storage drives supported *
8
Installed storage drive type *
No
Supported storage drive types *
HDD & SSD
Processor
Processor manufacturer *
Intel
Processor generation
4th gen Intel® Core™ i7
Processor family *
Intel® Core™ i7
Processor model *
i7-4790S
Processor frequency *
3.2 GHz
Processor boost frequency
4 GHz
Processor cores
4
Processor threads
8
Processor cache
8 MB
L3 cache
8 MB
Bus type
DMI
CPU configuration (max)
1
ECC supported by processor
No
PCI Express configurations
1x16, 2x8, 1x8+2x4
PCI Express slots version
3.0
Processor cache type
Smart Cache
Processor code
SR1QM
Processor codename
Haswell
Processor lithography
22 nm
Processor operating modes
64-bit
Processor package size
37.5 x 37.5 mm
Processor series
Intel Core i7-4700 Desktop series
Processor socket
LGA 1150 (Socket H3)
Scalability
1S
Stepping
C0
System bus rate
5 GT/s
Tcase
71.35 °C
Thermal Design Power (TDP)
65 W
On-board graphics card model
Intel® HD Graphics 4600
Maximum internal memory supported by processor
32 GB
Memory bandwidth supported by processor (max)
25.6 GB/s
Conflict-Free processor
Yes
Memory
Internal memory type
DDR3
Maximum RAM supported
16 GB
Memory slots
2
Internal memory *
16 GB
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Link aggregation
Yes
Ports & interfaces
USB 2.0 ports quantity
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
HDMI ports quantity
1
Ethernet LAN (RJ-45) ports *
4
Graphics
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1200 MHz
On-board graphics card DirectX version
11.1
On-board graphics card ID
0x412
Maximum on-board graphics card memory
1.7 GB
Number of displays supported (on-board graphics)
3
Design
Chassis type *
Tower
Cooling type *
Active
Product colour
Black
Number of fans
2 fan(s)
Fan diameter
12 cm
Drive bay locking
Yes
LED indicators
LAN, Status, USB
Built-in display
Yes
Display type
LCD
Performance
Type *
NAS
Device class *
Small & Medium Business
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Multilingual support
Yes
Noise level
23.1 dB
Web-based management
Yes
Share folder access right management
Yes
Security algorithms
256-bit AES, FIPS 140-2, HTTPS, SSH
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Performance
Built-in UPnP AV media server
Yes
Built-in FTP server
Yes
Browser supported
Microsoft Internet Explorer 10+, Mozilla Firefox 8+, Apple Safari 4+, Google Chrome
System log
Yes
Hot spare
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.1
Windows operating systems supported
Windows 7 Enterprise
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003
Power
Power supply location
Built-in
Power supply unit (PSU) capacity
350 W
Number of power supply units
1
Power consumption (typical)
82.51 W
Power consumption (sleep)
45.37 W
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
298.2 mm
Depth *
235.4 mm
Height *
185.2 mm
Weight
7.83 kg
Package weight
8.9 kg
Packaging content
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Number of screws
56
Processor special features
Embedded options available
Yes
Enhanced Intel SpeedStep Technology
Yes
Execute Disable Bit
Yes
Graphics & IMC lithography
22 nm
Idle States
Yes
Intel 64
Yes
Intel Enhanced Halt State
Yes
Intel FDI Technology
Yes
Intel Identity Protection Technology version
1.00
Intel Secure Key Technology version
1.00
Intel Small Business Advantage (SBA) version
1.00
Intel Stable Image Platform Program (SIPP)
Yes
Intel Stable Image Platform Program (SIPP) version
1.00
Intel Trusted Execution Technology
Yes
Intel TSX-NI
No
Intel TSX-NI version
0.00
Intel Virtualization Technology (VT-x)
Yes
Intel Virtualization Technology for Directed I/O (VT-d)
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® OS Guard
Yes
Intel® Quick Sync Video Technology
Yes
Intel® Secure Key
Yes
Intel® Smart Cache
Yes
Intel® Turbo Boost Technology
2.0
Intel® Wireless Display (Intel® WiDi)
Yes
Maximum number of PCI Express lanes
16
Thermal Monitoring Technologies
Yes
Thermal solution specification
PCG 2013C
Memory channels supported by processor
Dual
Memory types supported by processor
DDR3-SDRAM
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Power management
Yes
Processor ARK ID
80808
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:44:30
Uk has collected 4 expert reviews for QNAP TVS-871 NAS Tower Ethernet LAN Black i7-4790S and the average expert rating is 93 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
93%
Source Review comments Score
storagereview.com
Updated:
2016-11-14 22:44:30
QNAP's 4th generation NAS family including the TVS-871, provides a comprehensive storage solution to growing businesses. With eight bays and 4GB of RAM, the TVS-871 sets up SMBs with a reliable server that can push solid performance (reported 2,335MB/s re...
Good Strong Feature set, Great performance with SSDs, Supports 10GbE with add-in card...
Bad Weak 4K write performance in HDD performance with CIFS...
Bottom line With its features, applications, and performance, the QNAP TVS-871 is a valuable storage solution and would be suitable for most growing businesses...
0%
maximumpc.com
Updated:
2016-11-14 22:44:30
The list above covers just a very small portion of what the TVS-871 is capable of. For the full list, check out the TVS-871's specifications page .We configured our NAS with eight Red NAS 4TB drives (WD40EFRX) from Western Digital , but you can configure...
95%
wegotserved.com
Updated:
2016-11-14 22:44:30
A premium network attached storage server for the true enthusiast, prosumer or small business IT Pro, the QNAP TVS-871 delivers on all fronts. Advanced hardware capabilities, a swathe of value-added features and performance that simply blows away its comp...
Bottom line From a personal perspective, if I was unconstrained by budget, the QNAP TVS-871 is the NAS server I'd choose to power my home and small business in 2015. It's blessed with a dizzying array of consumer and corporate IT features, offers sufficient st...
92%
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)