location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Soundbar speaker HTL1190B/12

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Soundbar speaker HTL1190B/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL1190B/12 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4895185607467 show
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 224198
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:52:50
The date of the most recent change of this product data-sheet in Icecat.
Philips HTL1190B/12 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start Guide (1.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Soundbar speaker HTL1190B/12
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.0 CH bass reflex system
  • - Bluetooth®
  • - 40 W
Long product name Philips Soundbar speaker HTL1190B/12 :
The long product name of Philips Soundbar speaker HTL1190B/12. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

RMS 2 x 20W, 20 - 20000Hz, 4 ohms, AUX in, Bluetooth, 25W
More>>>
Philips Soundbar speaker HTL1190B/12:
The official description of Philips Soundbar speaker HTL1190B/12 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great Sound for any TV
Easy 1-cable connection
Get amazing virtual surround sound from your TV via just one cable with this Philips soundbar speaker! In addition to movies, you can also stream your top quality Music wirelessly via Bluetooth.

Connect and enjoy all your entertainment
- Wireless music streaming via Bluetooth
- Works with TVs, BD/DVD players, gaming consoles, MP3 players
- Enjoy MP3/WMA music directly from your portable USB devices
- Audio in to enjoy music from iPod/iPhone/MP3 player

Designed for simplicity
- Low-rise profile for the perfect fit in front of your TV

Richer sound for watching TV and movies
- Virtual Surround Sound for a realistic movie experience
- Dolby Digital for ultimate movie experience

Short summary description Philips Soundbar speaker HTL1190B/12:
This short summary of the Philips Soundbar speaker HTL1190B/12 data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Soundbar speaker HTL1190B/12, 2.0 channels, 40 W, Dolby Digital, 40 W, 4 Ω, 5.08 cm (2")

Long summary description Philips Soundbar speaker HTL1190B/12:
This is an auto-generated long summary of Philips Soundbar speaker HTL1190B/12 based on the first three specs of the first five spec groups.

Philips Soundbar speaker HTL1190B/12. Audio output channels: 2.0 channels, RMS rated power: 40 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 40 W, Impedance: 4 Ω, Woofer diameter (imperial): 5.08 cm (2"). Product colour: Black, Audio formats supported: MP4, WMA. Connectivity technology: Wired & Wireless. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 25 W

Dolby Digital
Dolby Digital

Because Dolby Digital standards, the world's leading digital multi-channel audio standards, make use of the way the human ear naturally processes sound, you experience superb quality surround sound audio with realistic spatial cues.

Virtual Surround Sound
Virtual Surround Sound

Philips Virtual Surround Sound produces rich and immersive surround sound from a less than five-speaker system. Highly advanced spatial algorithms faithfully replicate the sonic characteristics that occur in an ideal 5.1-channel environment. Any high quality stereo source is transformed into true-to-life, multi-channel surround sound. No need to purchase extra speakers, wires or speaker stands to appreciate room-filling sound.

Bluetooth
Bluetooth

Bluetooth is a short-range wireless communication technology that is both stable and energy efficient. The technology allows for easy wireless connection to other Bluetooth devices, so you can play your favourite music from any smartphone, tablet or laptop, including the iPod or iPhone, with a Bluetooth-enabled speaker.

Audio in
Audio in

Audio in allows you to easily play your music directly from your iPod/iPhone/iPad, MP3 player or laptop via a simple connection to your Philips home cinema system. Simply connect your audio device to the Audio in jack to enjoy your music with the superior sound quality of the Philips home cinema system.

Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 20:14:29
Uk has collected 1 expert review for Philips Soundbar speaker HTL1190B/12 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
Philips HTL1010/94 soundbar speaker Black 50 W Philips HTL1010/94 soundbar speaker Black 50 W
(show image)
HTL1010/94 HTL1010/94
Philips HTL1190BX/77 soundbar speaker 2.0 channels 40 W Philips HTL1190BX/77 soundbar speaker 2.0 channels 40 W
(show image)
HTL1190BX/77 HTL1190BX/77
Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W Philips HTL1180B/93 soundbar speaker Black 2.0 channels 40 W
(show image)
HTL1180B/93 HTL1180B/93
Philips HTL3170B/37 soundbar speaker Black 280 W Philips HTL3170B/37 soundbar speaker Black 280 W
(show image)
HTL3170B/37 HTL3170B/37
Philips Soundbar speaker HTL3110B/79 Philips Soundbar speaker HTL3110B/79
(show image)
HTL3110B/79 Soundbar speaker HTL3110B/79
Philips HTL2161B/F7 soundbar speaker Black 120 W Philips HTL2161B/F7 soundbar speaker Black 120 W
(show image)
HTL2161B/F7 HTL2161B/F7