DELL logo

DELL Latitude E5550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Grey

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78712
Info modified on:
20 Mar 2024, 09:02:41
Warranty:
3 years NBD
Long product name DELL Latitude E5550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:

Intel Core i5-5200U 2.2/2.7 GHz, 4GB DDR3L RAM, 500GB SATA HDD, 15.6" HD 1366 x 768, Intel HD Graphics 5500, Wi-Fi, Gigabit Ethernet, Bluetooth 4.0 + LE, Windows 7 Professional 64-bit/Windows 8.1

DELL Latitude E5550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:

Built to work. Designed to impress.
Keep your workforce productive on the go or at the desk with a fully featured, beautifully designed workhorse laptop that’s secure, manageable and reliable

Built for work. Designed to impress.

Thin and light for mobile productivity: Introducing Dell’s thinnest and lightest mainstream laptop yet. With all-day battery life, you can stay productive wherever your work takes you.

Full features for business professionals: Get the latest generation of Intel® Core™ processors, optional backlit keyboard, and the most options of ports, storage, connectivity and displays of any Latitude.

Premium design for a premium experience: Experience impressive beauty and durability with magnesium alloy LCD display options.

Thoughtfully created for business professionals.

Durability you can depend on: Your Latitude 15 5000 Series is built to last, with spill-proof keyboard and vigorous anodized hinge solution, plus an optional structure enhanced Magnesium display cover for touch models.

E-family docking: Work seamlessly with an e-dock and charging solution that is consistent across multi-generations.

Open wide: Collaborate in a snap with an anodized 180-degree hinge solution that allows you to open up your laptop, and lay the monitor and keyboard flat on any surface.

Secure. Manageable. Reliable. Latitude.

The world’s most secure business laptops: Only Dell offers comprehensive encryption, leading authentication and leading-edge malware prevention from a single source. Dell DDP|E protects your data across all endpoints, including external media, self-encrypting drives and in public cloud storage. DDP | Security Tools offers advanced authentication options to help you keep unauthorized users out of your data. Dell takes a new approach to malware prevention by protecting your data and users from all untrusted content with DDP | Protected Workspace.

The most manageable business laptops: Dell Latitude laptops are the world’s most manageable with Dell-unique vPro capabilities for one-to-many, remote BIOS updates and hard drive wipe. Superior management is a must, so increase efficiency by reducing time spent on manual and error-prone tasks through the new Dell Client Command Suite – our free automation tools to lower IT costs.

Outstanding reliability you can trust: More durable than its predecessor, and part of the most durable laptop family, the new Latitude 15 5000 Series undergoes extensive testing to ensure it can survive your everyday workday, and features premium materials like enhanced hinge structure and optional magnesium alloy. Enjoy a consistent experience with E-Family docking and common power adapters for the 6th generation of Latitude. Plus, they’re backed by enterprise-level service and support for peace of mind.

We’ve got your business covered.

Dell ProSupport
Premium, 1-stop support for all hardware and software needs.
- 24x7 hardware and software support by advanced technology experts
- Direct access to in-region ProSupport engineers
- Next Business Day onsite service after remote diagnosis

Dell Configuration Services
Efficient deployment with preloaded custom image and accessories
- Simplify support and manageability
- Save time by reducing transition downtime and post-deployment help desk calls

Accidental Damage
Enjoy worry-free ownership with protection from accidental drops, spills, surges and breakages
- Ideal for high-risk environments and mobile workforces
- Pick up where the warranty leaves off
- Minimize downtime

Short summary description DELL Latitude E5550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:

DELL Latitude E5550, Intel® Core™ i5, 2.2 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 4 GB, 500 GB

Long summary description DELL Latitude E5550 Intel® Core™ i5 i5-5200U Laptop 39.6 cm (15.6") 4 GB DDR3L-SDRAM 500 GB HDD Windows 7 Professional Black, Grey:

DELL Latitude E5550. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-5200U, Processor frequency: 2.2 GHz. Display diagonal: 39.6 cm (15.6"), Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: Intel® HD Graphics 5500. Operating system installed: Windows 7 Professional. Product colour: Black, Grey. Weight: 2.14 kg

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.