Brother logo

Brother PT-D450VP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
308748
Info modified on:
14 Nov 2024, 15:02:08
Long product name Brother PT-D450VP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY:

PT-D450VP - LCD, 3.5mm - 18mm TZe, QWERTY, 180 dpi, 20 mm/sec, 740 g

Brother PT-D450VP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY:

Professional desktop labelling
From file dividers to cabinets, office equipment to name badges, having everything clearly labelled is a sure-fire way to get your workplace organised and running smoothly.
With the PT-D450VP, you can quickly generate labels up to 18mm wide, either using the printer’s own PC-style ‘QWERTY’ keyboard and high resolution backlit display to create them direct or sending your designs via your PC. It also comes complete with its own handy carry case, 18mm black on white label tape and adapter.

- High resolution backlit display so you can easily preview before printing
- PC-style QWERTY keyboard for quick and accurate typing
- One touch function keys help you get the job done faster
- Built-in templates and barcode printing for stand-alone use
- PC connectable so it’s simple to create your own designs
- Prints highly durable, laminated labels up to 18mm wide for asset management, shelving and storage.

Short summary description Brother PT-D450VP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY:

Brother PT-D450VP, QWERTY, TZe, Thermal transfer, 180 x 180 DPI, 30 mm/sec, Wired

Long summary description Brother PT-D450VP label printer Thermal transfer 180 x 180 DPI 30 mm/sec Wired TZe QWERTY:

Brother PT-D450VP. Keyboard layout: QWERTY. Tape type: TZe. Print technology: Thermal transfer, Maximum resolution: 180 x 180 DPI, Print speed: 30 mm/sec. Connectivity technology: Wired. Battery type: AA. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.