Rexel logo

Rexel Advance 4-Pocket Project File White

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18960
Info modified on:
21 Oct 2022, 10:14:32
Long product name Rexel Advance 4-Pocket Project File White:

A4, 236 x 315 mm, White

Short summary description Rexel Advance 4-Pocket Project File White:

Rexel Advance 4-Pocket Project File White, A4, Polypropylene (PP), White, 100 sheets, China, 8 mm

Long summary description Rexel Advance 4-Pocket Project File White:

Rexel Advance 4-Pocket Project File White. Format: A4, Material: Polypropylene (PP), Product colour: White. Width: 8 mm, Depth: 235 mm, Height: 315 mm. Quantity per pack: 1 pc(s), Package width: 235 mm, Package depth: 312 mm

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.