Leitz logo

Leitz Click & Store Large Box

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62689
Info modified on:
11 Dec 2020, 21:28:52
Long product name Leitz Click & Store Large Box:

Click & Store Large Box, Ice Blue

Leitz Click & Store Large Box:

- Striking and stylish storage box for up to A3 format drawings, albums, posters and other odds and ends
- Capacity: 18 kg/ volume 29,6 l
- Smart collapsible construction: fast and easy to assemble without any screws and to fold it back for space-saving storage when not needed
- Contemporary design and colors to enhance your office and home space
- Label holder for easy content indexing
- Strudy metal handles for comfortable handling
- Gloss PP finish creates the premium look of the box and provides long lasting usage and easy dust wiping

Short summary description Leitz Click & Store Large Box:

Leitz Click & Store Large Box, Hardboard, Turquoise, A3, Landscape, 1 drawer(s), Envelope, Flat file, Folder, Letter, Note, Paper, Sheet protector

Long summary description Leitz Click & Store Large Box:

Leitz Click & Store Large Box. Material: Hardboard, Product colour: Turquoise, ISO A-series sizes (A0...A9): A3. Volume: 29.6 L, Weight: 1.28 kg, Dimensions (WxDxH): 369 x 482 x 200 mm

Specs
Recommended products
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.