HP logo

HP ENVY 34c 86.36 cm (34") Media Display

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
146981
Info modified on:
27 May 2024, 12:12:52
End of life date:
30 Dec 2016
Warranty:
1-year limited
Long product name HP ENVY 34c 86.36 cm (34") Media Display:

34" (3440 x 1440), 21:9, 350 cd/m², 14 ms, 62 W, 8 kg

HP ENVY 34c 86.36 cm (34") Media Display:

Maximize your media experience with brilliant imagery and immersive sound curved to you. The HP Envy 34c Curved Display provides expansive Wide QHD visuals reinforced by immersive DTS™ Audio through front-facing speakers. Stimulate your senses and bring to life your videos, games and more with the ease of versatile connectivity.

Fully immersive curved display

Take in the astoundingly vivid and realistic imagery of your favorite movies, games, and photos with the immersive panoramic effect of the Wide Quad HD, 3440x1440 resolution, 86.36 cm (34") diagonal curved display.

Show-stopping sound

Feel the sensations of the deepest bass and highest trebles with DTS Audio technology funneled through 6 Watt front-firing speakers angled for a stimulating sound.

Embrace your content

Share your pictures, videos and more from your tablet, notebook or smart phone with the multiple ports: HDMI, DisplayPort, or MHL (Mobile High Definition Link), that charges while you watch.

Short summary description HP ENVY 34c 86.36 cm (34") Media Display:

HP ENVY 34c 86.36 cm (34") Media Display, 86.4 cm (34"), 3440 x 1440 pixels, 4K Ultra HD, LED, 14 ms, Black, Silver

Long summary description HP ENVY 34c 86.36 cm (34") Media Display:

HP ENVY 34c 86.36 cm (34") Media Display. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: 4K Ultra HD, Display technology: LED. Display: LED. Response time: 14 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). USB hub version: 3.2 Gen 1 (3.1 Gen 1). VESA mounting. Product colour: Black, Silver

Reasons to buy
Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.