Philips logo

Philips GC029/38 fabric shaver Violet, White

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134592
Info modified on:
07 Nov 2024, 06:25:22
Long product name Philips GC029/38 fabric shaver Violet, White:

3-sized holes mesh, Recharge

Philips GC029/38 fabric shaver Violet, White:

Superior performance.
Ultimate Safety
The Philips fabric shaver allows you to remove fabric pills thouroughly and effectively, due to its superior cutting power. Now you can quickly and
safely revive all your garments and keep them like brand new for longer!

Thorough & effective pill removal
- 70% more cutting power with 6 blades
- 30% longer blades
- 3-sized holes mesh to shave all fabric pills at once
- Specially designed shaving head with a larger surface

Easy to use
- The pill container is easy to remove and empty
- The cleaning brush helps to clean your appliance after use

Recheargable
- Recharge your Fabric Shaver in only one hour

Safe for you & your garments
- Safety lock and height adjustment cap
- Safe for the environment: cadmium free rechargeable battery
- Special height adjustment cap for the most delicate garments

Short summary description Philips GC029/38 fabric shaver Violet, White:

Philips GC029/38, Violet, White

Long summary description Philips GC029/38 fabric shaver Violet, White:

Philips GC029/38. Product colour: Violet, White

3D tour
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.