location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Zyxel NWA1121-NI v2 1000 Mbit/s Power over Ethernet (PoE)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Zyxel Check ‘Zyxel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
NWA1121-NI v2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4750
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘Zyxel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Zyxel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 58707
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:10:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Zyxel NWA1121-NI v2 1000 Mbit/s Power over Ethernet (PoE)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum data transfer rate: 1000 Mbit/s
  • - IEEE 802.3, IEEE 802.3af, IEEE 802.3az, IEEE 802.3u
  • - WEP, WPA2-PSK
  • - Power over Ethernet (PoE)
  • - Antennas quantity: 1 Internal Integrated antenna
More>>>
Short summary description Zyxel NWA1121-NI v2 1000 Mbit/s Power over Ethernet (PoE):
This short summary of the Zyxel NWA1121-NI v2 1000 Mbit/s Power over Ethernet (PoE) data-sheet is auto-generated and uses the product title and the first six key specs.

Zyxel NWA1121-NI v2, 1000 Mbit/s, WEP, WPA2-PSK, 10,100,1000 Mbit/s

Long summary description Zyxel NWA1121-NI v2 1000 Mbit/s Power over Ethernet (PoE):
This is an auto-generated long summary of Zyxel NWA1121-NI v2 1000 Mbit/s Power over Ethernet (PoE) based on the first three specs of the first five spec groups.

Zyxel NWA1121-NI v2. Maximum data transfer rate: 1000 Mbit/s. Security algorithms: WEP, WPA2-PSK. Ethernet LAN data rates: 10,100,1000 Mbit/s. Power over Ethernet (PoE)

Features
Maximum data transfer rate *
1000 Mbit/s
Wi-Fi data rate (max)
300 Mbit/s
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Frequency band
2.412 - 2.472 GHz
Bandwidth
2.4 GHz
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3az, IEEE 802.3u
MIMO
Yes
Modulation
16-QAM, 64-QAM, BPSK, CCK, DBPSK, DBQSK, DQPSK, QPSK
Security
Security algorithms *
WEP, WPA2-PSK
MAC address filtering
Yes
IP address filtering
Yes
Protocols
DHCP client
Yes
Management features
Firmware upgradeable
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
Power
Power over Ethernet (PoE) *
Yes
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Input current
0.3 A
Design
Internal
No
Antenna
Antenna type *
Internal
Antenna features
Integrated antenna
Antennas quantity
1
Antenna gain level (max)
7 dBi
Weight & dimensions
Width
130 mm
Depth
130 mm
Height
54 mm
Weight
230 g
Packaging data
Package width
282 mm
Package depth
207 mm
Package height
71 mm
Package weight
610 g
Operational conditions
Operating relative humidity (H-H)
10 - 90%
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-30 - 70 °C
Storage relative humidity (H-H)
10 - 90%