location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Gardena Comfort aquazoom 250/2

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Gardena Check ‘Gardena’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Comfort aquazoom 250/2
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
01973-20 show
Show alternative article codes used in the online market place
Category:
Device that sprays water. Common examples are a device used for watering lawns, or an automatic fire extinguisher installed in the ceilings of a building.
Water Sprinklers Check ‘Gardena’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Gardena: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20228
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Gardena Comfort aquazoom 250/2
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Oscillating water sprinkler
  • - Maximum area covered: 250 m²
  • - Grey
Long product name Gardena Comfort aquazoom 250/2 :
The long product name of Gardena Comfort aquazoom 250/2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

25 m² - 250 m², 14m max
More>>>
Short summary description Gardena Comfort aquazoom 250/2:
This short summary of the Gardena Comfort aquazoom 250/2 data-sheet is auto-generated and uses the product title and the first six key specs.

Gardena Comfort aquazoom 250/2, Oscillating water sprinkler, 250 m², Grey

Long summary description Gardena Comfort aquazoom 250/2:
This is an auto-generated long summary of Gardena Comfort aquazoom 250/2 based on the first three specs of the first five spec groups.

Gardena Comfort aquazoom 250/2

Brand Image Product code Product Stock Price from
Gardena

Gardena Comfort Full or Part Circle Pulse Sprinkler
(show image)
8141-20 Comfort Full or Part Circle Pulse Sprinkler 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Classic Circular Sprinkler Samba
(show image)
2060 Classic Circular Sprinkler Samba 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Classic 6 Pattern Sprinkler Boogie
(show image)
2073 Classic 6 Pattern Sprinkler Boogie 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 1021-20 Grey, Orange
(show image)
1021 1021-20 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Comfort Part and Full Circle Sprinkler Tango
(show image)
2065 Comfort Part and Full Circle Sprinkler Tango 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 1948 water sprinkler Circular water sprinkler Black, Orange
(show image)
1948 1948 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena Weedkiller Cone
(show image)
894 Weedkiller Cone 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 8349-20 water sprinkler Pulse water sprinkler Grey
(show image)
8349-20 8349-20 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 2075 water sprinkler Multifunctional water sprinkler Grey
(show image)
2075 2075 0.00
(excl. VAT)
0 (incl. VAT)
Gardena

Gardena 1369 water sprinkler Rotating water sprinkler Black, Orange
(show image)
1369 1369 0.00
(excl. VAT)
0 (incl. VAT)