location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U054-06N show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185440 show
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72661
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:48:06
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6-in. 30-pin to USB "A" Female OTG ( On the Go ) adapter
  • - Adds a USB port to your Galaxy tablet
Warranty: Lifetime limited
Long product name Tripp Lite U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm) :
The long product name of Tripp Lite U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm)
More>>>
Tripp Lite U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm):
The official description of Tripp Lite U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

6-in. 30-pin to USB "A" Female OTG ( On the Go ) adapter
Add USB peripherals to your Galaxy tablet: Keyboard, Mouse, Thumb Drive, and more
Plug-and-Play...no drivers or software required
6inch length allows for flexible access to attached peripherals
Connect one USB device, or add a multi-port hub for multiple USB device connections

Short summary description Tripp Lite U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm):
This short summary of the Tripp Lite U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm) data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm), Black, 30-pin Samsung, USB A, 0.15 m, Male, Female

Long summary description Tripp Lite U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm):
This is an auto-generated long summary of Tripp Lite U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm) based on the first three specs of the first five spec groups.

Tripp Lite U054-06N USB OTG Host Adapter Cable For Samsung Galaxy Tablet, 6-in. (15.24 cm). Product colour: Black, Connector 1: 30-pin Samsung, Connector 2: USB A. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Country of origin: China, Master (outer) case width: 231.1 mm, Master (outer) case length: 274.3 mm

Features
Product colour *
Black
Cable length
0.15 m
Connector 1 *
30-pin Samsung
Connector 2 *
USB A
Connector 1 gender
Male
Connector 2 gender
Female
Technical details
Sustainability certificates
RoHS
Compliance certificates
RoHS
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Packaging data
Package weight
20 g
Quantity per pack
1 pc(s)
Logistics data
Country of origin
China
Master (outer) case width
231.1 mm
Master (outer) case length
274.3 mm
Master (outer) case height
157.5 mm
Master (outer) case gross weight
1.86 kg
Products per master (outer) case
10 pc(s)
Master (outer) case GTIN (EAN/UPC)
10037332185447