location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P999-000 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185471 show
Category:
Hardware which connects electrical circuits to ground (earth).
Grounding Hardware Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 98695
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Jul 2024 13:03:37
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Prevents static electricity build-up while working onelectronics
  • - Adjustable grounding wristband
  • - 6 ft. (1.8m) coiled grounding cord with alligator clip
Warranty: Lifetime limited
Long product name Tripp Lite P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire :
The long product name of Tripp Lite P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ESD Anti-Static Wrist Strap Band with Grounding Wire
More>>>
Tripp Lite P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire:
The official description of Tripp Lite P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Resting length: 2-ft. (0.61 m)

Max stretched length: 6-ft. (1.83 m)
Dissipates static electricity during electronic repair and maintenance
Adjustable wristband
Molded ends for long life use

Short summary description Tripp Lite P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire:
This short summary of the Tripp Lite P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire, Blue, 12.7 mm, 30 g, 177.8 mm, 12.7 mm, 228.6 mm

Long summary description Tripp Lite P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire:
This is an auto-generated long summary of Tripp Lite P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire based on the first three specs of the first five spec groups.

Tripp Lite P999-000 ESD Anti-Static Wrist Strap Band with Grounding Wire. Product colour: Blue. Height: 12.7 mm, Weight: 30 g. Package width: 177.8 mm, Package depth: 12.7 mm, Package height: 228.6 mm. Country of origin: China, Master (outer) case width: 254 mm, Master (outer) case length: 25.4 mm

Features
Product colour
Blue
Weight & dimensions
Height
12.7 mm
Weight
30 g
Packaging data
Package width
177.8 mm
Package depth
12.7 mm
Package height
228.6 mm
Package weight
30 g
Logistics data
Country of origin
China
Master (outer) case width
254 mm
Master (outer) case length
25.4 mm
Master (outer) case height
304.8 mm
Master (outer) case GTIN (EAN/UPC)
10037332185478
Master (outer) case gross weight
300 g
Products per master (outer) case
10 pc(s)
Country Distributor
United Kingdom 1 distributor(s)
United States 1 distributor(s)