location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad , PC3-850 memory module 1 GB DDR3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkPad
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad, PC3-850
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R2045
Category:
The Random Access Memory (RAM) is an important part of computers, servers and other electronic devices. Generally it is much faster than the permanent storage memory of your device and all information stored in it will be lost when you switch off your device. Extra RAM is often an affordable and efficient way to upgrade your slightly outdated device, so you can use it another year.
Memory Modules Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63915
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Years.
Long product name Lenovo ThinkPad , PC3-850 memory module 1 GB DDR3 :
The long product name of Lenovo ThinkPad , PC3-850 memory module 1 GB DDR3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Think pad, 1GB, PC3-8500, 1066MHz, DDR3 SODIMM NB
More>>>
Lenovo ThinkPad , PC3-850 memory module 1 GB DDR3:
The official description of Lenovo ThinkPad , PC3-850 memory module 1 GB DDR3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These new ThinkPad® memory offerings let you upgrade your system's standard memory capacity to improve overall system performance. Features and benefits include:

-Choice of available memory sizes for DDR3 SODIMM Topseller memory.
-Lower 1.5V power consumption, compared to older 1.8V DDR2 memory, extends battery life.
-Improved system-level thermal management that further reduces power drain.
-Test-proven 100% compatibility listed for supported ThinkPad systems.
-Meets stringent ThinkPad reliability standards for memory products.
-Lenovo® limited warranty.
-Lenovo memory installed in a new Lenovo system automatically assumes system warranty.

Overview

Help improve the overall performance of your ThinkPad system with 1 GB or 2 GB PC3-8500 1066 MHz DDR3 SODIMM Topseller memory.

Adding additional ThinkPad memory is a cost-effective way to help boost your system's performance and enhance its ability to run more programs simultaneously.

Short summary description Lenovo ThinkPad , PC3-850 memory module 1 GB DDR3:
This short summary of the Lenovo ThinkPad , PC3-850 memory module 1 GB DDR3 data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad , PC3-850, 1 GB, DDR3

Long summary description Lenovo ThinkPad , PC3-850 memory module 1 GB DDR3:
This is an auto-generated long summary of Lenovo ThinkPad , PC3-850 memory module 1 GB DDR3 based on the first three specs of the first five spec groups.

Lenovo ThinkPad , PC3-850. Internal memory: 1 GB, Internal memory type: DDR3

Features
Internal memory *
1 GB
Internal memory type *
DDR3
Operational conditions
Operating temperature (T-T)
0 - 65 °C
Weight & dimensions
Width
68 mm
Weight & dimensions
Depth
32 mm
Height
4 mm
Weight
20 g
Other features
Relative humidity
10 - 90%
Number of pins
240
Brand Image Product code Product Stock Price from
CoreParts

CoreParts MMI9837/1G memory module 1 GB 1 x 1 GB DDR3 1066 MHz
(show image)
MMI9837/1G MMI9837/1G 0.00
(excl. VAT)
0 (incl. VAT)