location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkPad W700 Mini Dock

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkPad W700 Mini Dock
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
43R8782
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 51370
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 14:12:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Lenovo ThinkPad W700 Mini Dock :
The long product name of Lenovo ThinkPad W700 Mini Dock. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkPad W700 Mini Dock
More>>>
Lenovo ThinkPad W700 Mini Dock:
The official description of Lenovo ThinkPad W700 Mini Dock as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

ThinkPad W700 Mini Dock offers robust cable management and expansion for ThinkPad W700 mobile workstations.

Features and benefits:

- Streamlined design tucks beneath W700 Series notebook to minimize desktop footprint.
- Analog and digital video support - Includes analog VGA port, dual-link DVI-D port and DisplayPort.
- Analog and digital audio support - Includes stereo headphone out and microphone in analog ports and S/PDIF digital output port.
- eSATA port - For connection of high-bandwidth eSATA storage devices.
- Four USB 2.0 ports - To support USB peripherals such as, printer, keyboard, mouse, memory key, external optical drive, or HDD and others.
- Gigabit Ethernet - For connection to Internet/LAN.
- Integrated key lock and cable lock slot physically secures the ThinkPad system and ThinkPad W700 Mini Dock
- The cable lock and key lock operate seperately
- The cable lock secures the ThinkPad W700 Mini Dock to the workspace (desk, table, pole, furniture, wall)
- The cable lock slot supports attachment of Kensington Cable Locks from Lenovo.
- The separate key lock, on the side of the ThinkPad W700 Mini Dock, secures the ThinkPad to the ThinkPad W700 Mini Dock
- To remove the ThinkPad, from the ThinkPad W700 Mini Dock, the user turns the seperate key. The user does not need to remove the cable lock from the ThinkPad W700 Mini Dock
- Includes two security keys

Short summary description Lenovo ThinkPad W700 Mini Dock:
This short summary of the Lenovo ThinkPad W700 Mini Dock data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkPad W700 Mini Dock, 1.45 kg, 460 x 215 x 75 mm, 1 x DisplayPort

Long summary description Lenovo ThinkPad W700 Mini Dock:
This is an auto-generated long summary of Lenovo ThinkPad W700 Mini Dock based on the first three specs of the first five spec groups.

Lenovo ThinkPad W700 Mini Dock. Weight: 1.45 kg. Dimensions (WxDxH): 460 x 215 x 75 mm, I/O ports: 1 x DisplayPort

Ports & interfaces
USB 2.0 ports quantity *
4
VGA (D-Sub) ports quantity
1
Microphone in *
Yes
Headphone outputs *
1
Network
Ethernet LAN (RJ-45) ports
1
Weight & dimensions
Weight
1.45 kg
Other features
Dimensions (WxDxH)
460 x 215 x 75 mm
I/O ports
1 x DisplayPort
DVI port
Yes