location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo ThinkVision L2440X Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ThinkVision
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L2440X Wide LCD Monitor
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4421HB2
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91932
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo ThinkVision L2440X Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24")
  • - 1920 x 1200 pixels
  • - 1000:1
  • - 29 W
Warranty: 3 year
Long product name Lenovo ThinkVision L2440X Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black :
The long product name of Lenovo ThinkVision L2440X Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision L2440X Wide LCD Monitor - 1920 x 1200 - 24"
More>>>
Lenovo ThinkVision L2440X Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:
The official description of Lenovo ThinkVision L2440X Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

As Lenovo's Greenest Monitor ever, the L2440x Wide is Lenovo's first low halogen product that is also mercury-free and arsenic-free. Pioneering new energy conservation and recycling technologies, the L2440x Wide uses up to 60% less power than conventional models. The L2440x Wide is the ideal choice for environmentally conscious users and mobile executives looking for excellent screen display and productivity boost when working at the office, offering users up to 225% additional work area over the ultra-portable notebook and easy access using DisplayPort and USB connectors. The incorporated ThinkVantage design enhances usability and makes the monitor and easy to use. It complements the design of the ThinkPad and ThinkCentre systems. The Lenovo ThinkVision L2440x Wide includes attachment for the ThinkVision Soundbar (sold separately). The Electronic Product Environmental Assessment Tool (EPEAT) rates the ThinkVision L2440x Wide in the Gold to make it the most environmental friendly monitor available today.* The Lenovo ThinkVision L2440x Wide enables you to be environmentally friendly without compromising performance. * As rated by epeat.net The Lenovo ThinkVision L2440x Wide is a member of the Performance Series family of monitors. It is best suited for those who spend long periods of time at the computer or in multiple-monitor environments that use advanced business applications. Monitors will ship with 'low halogen' power cords in the U.S.,Canada, Mexico, Bolivia, Columbia, Peru, Venezuela, Saudi Arabia, Philippines and Thailand at time of general availability. For all other regions where the products are made available by this announcement, monitors will ship with regular RoHS-compliant power cords at time of general availability. Lenovo plans to ship 'low halogen' power cords with monitors to all other regions where the products are made available, upon approval process finalization for 'low halogen' power cords for each country, subject to change based on Lenovo's business and technical judgment.

Short summary description Lenovo ThinkVision L2440X Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:
This short summary of the Lenovo ThinkVision L2440X Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo ThinkVision L2440X Wide LCD Monitor, 61 cm (24"), 1920 x 1200 pixels, LCD, Black

Long summary description Lenovo ThinkVision L2440X Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black:
This is an auto-generated long summary of Lenovo ThinkVision L2440X Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black based on the first three specs of the first five spec groups.

Lenovo ThinkVision L2440X Wide LCD Monitor. Display diagonal: 61 cm (24"), Display resolution: 1920 x 1200 pixels. Display: LCD. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
1920 x 1200 pixels
Touchscreen *
No
Contrast ratio (typical) *
1000:1
Viewable size diagonal
61 cm
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
DVI-D ports quantity
1
HDCP
Yes
Ergonomics
Panel mounting interface
100 x 100 mm
Ergonomics
Cable lock slot *
Yes
Cable lock slot type
Kensington
Power
Power consumption (typical) *
29 W
Operational conditions
Operating temperature (T-T)
0 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
559.6 mm
Depth (without stand)
257.3 mm
Height (without stand)
394.8 mm
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Display
LCD
TV tuner integrated
No
Source Testseek summary Average rating
Reviews
Updated:
2011-10-03 22:31:54
Uk has collected 7 expert reviews for Lenovo ThinkVision L2440X Wide LCD Monitor computer monitor 61 cm (24") 1920 x 1200 pixels Black and the average expert rating is 76 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
76%
Source Review comments Score
computeractive.co.uk
Updated:
2011-10-03 22:31:54
Unlike conventional LCDs, which are backlit by cold-cathode fluorescent lights, Lenovo’s L2440X uses an array of LEDs.This means that it uses less power than similar displays and, being free of both mercury and arsenic, the L2440X is certainly green to...
Good Great image quality; impressive green credentials...
Bad Expensive...
Bottom line A very good display, but expensive compared with some other 24in panels...
80%
v3.co.uk
Updated:
2011-10-03 22:31:54
Unlike conventional LCDs, which are backlit by cold-cathode fluorescent lights, Lenovo’s L2440X uses an array of LEDs.This means that it uses less power than similar displays and, being free of both mercury and arsenic, the L2440X is certainly green to...
Good Great image quality; impressive green credentials...
Bad Expensive...
Bottom line A very good display, but expensive compared with some other 24in panels...
80%