location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

DELL PERC H730 1GB NV RAID controller PCI Express x8 3.0 1.2 Gbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
DELL Check ‘DELL’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PERC H730 1GB NV
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
405-AADX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7330381604799 show
Category:
RAID is a storage technology that combines multiple disk drive components into a logical unit for the purposes of data redundancy and performance improvement. Data is distributed across the drives in one of several ways, referred to as RAID levels, depending on the specific level of redundancy and performance required. A RIAD controller, which is a type of disk array controller, is a device which manages the physical disk drives and presents them to the computer as logical units.
RAID Controllers Check ‘DELL’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by DELL: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228460
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Mar 2023 16:02:13
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points DELL PERC H730 1GB NV RAID controller PCI Express x8 3.0 1.2 Gbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Supported storage drive interfaces: SAS, Serial ATA III
  • - Host interface: PCI Express x8
  • - RAID levels: 0, 1, 5, 6, 10, 50, 60
  • - 1.2 Gbit/s
  • - Number of devices supported: 255
Long product name DELL PERC H730 1GB NV RAID controller PCI Express x8 3.0 1.2 Gbit/s :
The long product name of DELL PERC H730 1GB NV RAID controller PCI Express x8 3.0 1.2 Gbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PERC H730 RAID Controller, 1GB Cache - Kit
More>>>
DELL PERC H730 1GB NV RAID controller PCI Express x8 3.0 1.2 Gbit/s:
The official description of DELL PERC H730 1GB NV RAID controller PCI Express x8 3.0 1.2 Gbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Featuring RAID control capabilities the PERC H730 RAID controller from Dell™ provides reliability, high performance, and fault tolerant disk subsystem management. Offering 1GB of storage capacity this Expandable RAID controller ensures enhanced performance for your server systems. Dual-Channel provides high-speed connectivity. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

This product is compatible with the following systems:
- PowerEdge T630.

Short summary description DELL PERC H730 1GB NV RAID controller PCI Express x8 3.0 1.2 Gbit/s:
This short summary of the DELL PERC H730 1GB NV RAID controller PCI Express x8 3.0 1.2 Gbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

DELL PERC H730 1GB NV, SAS, Serial ATA III, PCI Express x8, 0, 1, 5, 6, 10, 50, 60, 1.2 Gbit/s, PowerEdge T630, SAS 3108

Long summary description DELL PERC H730 1GB NV RAID controller PCI Express x8 3.0 1.2 Gbit/s:
This is an auto-generated long summary of DELL PERC H730 1GB NV RAID controller PCI Express x8 3.0 1.2 Gbit/s based on the first three specs of the first five spec groups.

DELL PERC H730 1GB NV. Supported storage drive interfaces: SAS, Serial ATA III, Host interface: PCI Express x8. RAID levels: 0, 1, 5, 6, 10, 50, 60, Data transfer rate: 1.2 Gbit/s, Compatible products: PowerEdge T630. Built-in processor: SAS 3108, Processor family: LSI. Width: 167.6 mm, Depth: 64.4 mm

Ports & interfaces
Supported storage drive interfaces *
SAS, Serial ATA III
Host interface *
PCI Express x8
PCI Express slots version
3.0
Internal mini-SAS ports
4
Internal SATA ports quantity
2
Performance
RAID levels *
0, 1, 5, 6, 10, 50, 60
Data transfer rate
1.2 Gbit/s
SSD support
No
Number of devices supported
255
Performance
Compatible products
PowerEdge T630
Processor
Built-in processor
SAS 3108
Processor family
LSI
System requirements
Windows operating systems supported
Yes
Linux operating systems supported
Yes
Weight & dimensions
Width
167.6 mm
Depth
64.4 mm
Country Distributor
United Kingdom 3 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)
Disclaimer DELL PERC H730 1GB NV RAID controller PCI Express x8 3.0 1.2 Gbit/s:
Disclaimer

Actual configuration might differ from illustration