location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Kingston Technology Check ‘Kingston Technology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
microSDHC/SDXC UHS-I U3 32GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SDCA3/32GBSP show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0740617236996 show
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Kingston Technology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Kingston Technology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83083
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Feb 2024 10:09:03
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 08 Feb 2024
Product end of life date
Bullet Points Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 GB MicroSDXC Class 3 UHS
  • - 90 MB/s
  • - Black
Warranty: Lifetime
Long product name Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3 :
The long product name of Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB microSDHC UHS-I speed class 3 Single Pack w/o Adapter
More>>>
Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3:
The official description of Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Kingston’s microSDHC/SDXC UHS-I U3 (Ultra High-Speed Bus, Speed Class 3) Flash card features impressive speeds that allow users to capture cinema-quality full HD (1080p), ultra HD (2160p), 3D and 4K2K videos. It’s a perfect match for high-performance, small form factor devices such as smartphones and portable camcorders. With speeds of 90MB/s read and 80MB/s write, it makes editing and uploading files faster, especially when used with Kingston’s USB 3.0 card readers, including MobileLite G4 and Media Reader.

Short summary description Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3:
This short summary of the Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3 data-sheet is auto-generated and uses the product title and the first six key specs.

Kingston Technology microSDHC/SDXC UHS-I U3 32GB, 32 GB, MicroSDXC, Class 3, UHS, 90 MB/s, 80 MB/s

Long summary description Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3:
This is an auto-generated long summary of Kingston Technology microSDHC/SDXC UHS-I U3 32GB MicroSDXC Class 3 based on the first three specs of the first five spec groups.

Kingston Technology microSDHC/SDXC UHS-I U3 32GB. Capacity: 32 GB, Flash card type: MicroSDXC, Flash memory class: Class 3, Internal memory type: UHS, Read speed: 90 MB/s, Write speed: 80 MB/s. Product colour: Black

Memory
Capacity *
32 GB
Flash card type *
MicroSDXC
Read speed
90 MB/s
Write speed
80 MB/s
Internal memory type
UHS
Flash memory class *
Class 3
Features
Product colour
Black
Weight & dimensions
Width
11 mm
Depth
1 mm
Height
15 mm
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Logistics data
Harmonized System (HS) code
85235190
Brand Image Product code Product Stock Price from
Kingston Technology microSDXC UHS-I U3 90R/80W 128GB Class 10 Kingston Technology microSDXC UHS-I U3 90R/80W 128GB Class 10
(show image)
SDCA3/128GB microSDXC UHS-I U3 90R/80W 128GB 0.00
(excl. VAT)
0 (incl. VAT)
Kingston Technology SDCA3/128GBSP memory card 128 GB MicroSDXC UHS-I Class 10 Kingston Technology SDCA3/128GBSP memory card 128 GB MicroSDXC UHS-I Class 10
(show image)
SDCA3/128GBSP SDCA3/128GBSP 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)