location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7500A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C9309A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 505731
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2024 06:25:14
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 May 2015
Product end of life date
Bullet Points HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 10 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB Built-in processor 192 MHz
  • - 14 kg
Warranty: 1 Year
Long product name HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi :
The long product name of HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Officejet 7500A Wide Format e-All-in-One Printer, Inkjet, 10ppm, A3, 192MHz, 128MB, 2.36" LCD
More>>>
HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi:
The official description of HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Wide format printing up to A3+, lowest cost per page vs. in-class wide-format inkjet all-in-ones, wireless/Ethernet networking, HP ePrint, web printing including apps, 35-page ADF, 6.1 cm HP TouchSmart screen, 150-sheet wide-format paper tray, digital solutions including scan-to-PC or e-mail, integral fax, two-sided ID card copy feature, four individual HP Officejet inks, optional XL cartridges, ENERGY STAR® qualified
Create professional colour documents from postcard size to A3+ for the lowest cost per page compared with in-class, wide-format inkjet all-in-ones.[1] Share the performance with wireless/wired networking, and print from anywhere with HP ePrint.[2,3]

Short summary description HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi:
This short summary of the HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi data-sheet is auto-generated and uses the product title and the first six key specs.

HP OfficeJet 7500A, Thermal inkjet, Colour printing, 4800 x 1200 DPI, A3, Direct printing, Black

Long summary description HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi:
This is an auto-generated long summary of HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi based on the first three specs of the first five spec groups.

HP OfficeJet 7500A. Print technology: Thermal inkjet, Printing: Colour printing, Maximum resolution: 4800 x 1200 DPI, Print speed (colour, normal quality, A4/US Letter): 7 ppm. Copying: Colour copying, Maximum copy resolution: 4800 x 1200 DPI. Scanning: Colour scanning, Optical scanning resolution: 4800 x 4800 DPI. Faxing: Colour faxing. Duplex functions: Fax. Maximum ISO A-series paper size: A3. Wi-Fi. Direct printing. Product colour: Black

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents and more when you're on the go, using HP ePrint.[8]

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Share wide-format printing up to A3+, plus integral scan, copy and fax tools.

Print business documents, marketing materials and more – from postcard to A3+ – with this wide-format all-in-one.
Share the performance across your wireless or Ethernet network, or connect directly with Hi-speed USB 2.0.[2]
Handle different paper types with the 150-sheet, wide-format tray and a 35-page automatic document feeder.
Enjoy all-in-one versatility with advanced scan, copy and fax solutions

Get impressive results – print professional-quality colour at a low cost per page.

Produce professional-quality colour for the lowest cost per page compared with in-class, wide-format inkjet all-in-ones.[1]
Get great value with individual inks – high capacity XL ink cartridges available for frequent printing.[5]
Print professional colour graphics, stunning photos and laser-quality black text.
Do more in-house – create high-impact, borderless marketing materials on your office printer.
Use up to 40% less energy than with colour lasers.[6]

Streamline processes with web apps[7] and ‘anytime, anywhere’ HP ePrint[3].

Use the intuitive 6 cm HP TouchSmart screen to print direct from the web – without a PC – via a growing range of web-based apps.[7]
Print from from your notebook, mobile phone or any mobile device directly to your all-in-one with HP ePrint.[3]
Copy and scan documents up to A3 using the innovative copy and stitch solution.
Print directly from memory cards – without a PC – using the 6 cm HP TouchSmart screen.

Printing
Print resolution colour
4800 x 1200 DPI
Print resolution black
600 x 600 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
No
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
10 ppm
Print speed (colour, normal quality, A4/US Letter)
7 ppm
Print speed (black, draft quality, A4/US Letter)
33 ppm
Print speed (colour, draft quality, A4/US Letter)
32 ppm
Print speed (ISO/IEC 24734) black
10 ppm
Print speed (ISO/IEC 24734) colour
7 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
19 s
Economical printing
Yes
Borderless printing
Yes
Copying
Duplex copying *
Yes
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
33 cpm
Copy speed (colour, normal quality, A4)
32 cpm
Copy speed (black, draft, A4)
33 cpm
Copy speed (colour, draft, A4)
32 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Auto fit function
Yes
PC free copying
Yes
Scanning
Duplex scanning *
No
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan area
297 x 420 mm
Scanner type *
Flatbed & ADF scanner
Scan technology
CIS
Scan to
E-mail, TWAIN, WIA, Memory card, Software, PC, File
Scan speed (black)
2.2 ppm
Image formats supported
BMP, JPEG, TIFF
Document formats supported
PDF, RTF, TXT
Input colour depth
24 bit
Greyscale levels
256
Scan drivers
TWAIN, WIA
Fax
Duplex faxing
Yes
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
100 pages
Auto-redialing
Yes
Speed dialling
Yes
Fax speed dialing (max numbers)
110
Fax forwarding
Yes
Fax broadcasting
48 locations
Fax delayed sending
Yes
Auto reduction
Yes
Features
Recommended duty cycle
200 - 800 pages per month
Maximum duty cycle *
7000 pages per month
Duplex functions *
Fax
Digital sender
Yes
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3 GUI
All-In-One-multitasking
Yes
Country of origin
Malaysia
HP segment
Small medium business
Input & output capacity
Total number of input trays *
1
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
35 sheets
Maximum number of input trays
1
Maximum input capacity
150 sheets
Maximum output capacity
100 sheets
Paper handling
Maximum ISO A-series paper size *
A3
Maximum print size
297 x 420 mm
Paper tray media types *
Envelopes, Labels, Photo paper, Plain paper, Transparencies
ISO A-series sizes (A0...A9) *
A3, A3+, A4, A5, A6
ISO B-series sizes (B0...B9)
B4, B7
Non-ISO print media sizes
2L
JIS B-series sizes (B0...B9)
B4, B5
Photo paper sizes
13x18, 10x15 cm
Borderless printing media sizes
A3+
Custom media width
76 - 330 mm
Paper handling
Custom media length
127 - 1118 mm
Multi-Purpose Tray media weight
60 - 280 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint
Performance
Maximum internal memory
128 MB
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
SD
Built-in processor
Yes
Processor frequency
192 MHz
Sound pressure level (printing)
56 dB
Sound power level (printing)
6.5 dB
Mac compatibility
Yes
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
5.99 cm (2.36")
Display resolution
480 x 234 pixels
Power
Power consumption (max)
50 W
Power consumption (average operating)
16 W
Power consumption (PowerSave)
4.1 W
Power consumption (standby)
6 W
Power consumption (sleep)
4.1 W
Power consumption (off)
0.7 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
System requirements
Windows operating systems supported
Windows Vista, Windows XP, Windows 7
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Linux operating systems supported
Yes
Other operating systems supported
Linux
Minimum RAM
128 MB
Minimum storage drive space
300 MB
Minimum processor
Pentium 233 MHz
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Recommended humidity operating range
20 - 80%
Storage temperature (T-T)
-40 - 60 °C
Operating temperature (T-T)
5 - 40 °C
Certificates
Certification
CISPR 22: 2005/EN 55022: 2006 Class B, EN 55024: 1998+A1: 2001+A2: 2003, EN 61000-3-2: 2006, EN 61000-3-3: 1995+A1: 2001, FCC CFR 47, Part 15 Class B/ICES-003, Issue 4 Class B
Sustainability
Sustainability compliance
Yes
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
606 mm
Depth
426 mm
Height
293 mm
Weight
14 kg
Packaging data
Package width
697 mm
Package depth
500 mm
Package height
404 mm
Package weight
19.2 kg
Packaging content
Cables included
AC, Phone
Manual
Yes
Bundled software
ArcSoft® Scan-n-Stitch™ Deluxe v 1.1.1.36
Logistics data
Pallet gross weight
346 g
Other features
Standard input trays
1
Number of users
3 user(s)
Pallet dimensions (W x D x H)
1219 x 1016 x 2545 mm
Recommended system requirements
Microsoft® Windows® 7: 1 GHz 32-bit (x86) or 64-bit (x64) processor, 1 GB (32-bit) or 2 GB (64-bit) RAM, 1.5 GB hard disk space, CD-ROM/DVD drive or Internet connection, USB port; Windows Vista®: 800 MHz 32-bit (x86) or 64-bit (x64) processor, 512 MB RAM, 2.0 GB hard disk space, CD-ROM/DVD drive or Internet connection, USB port; Windows® XP (32-bit) (SP2): Intel Pentium II, Celeron or compatible processor, 233 MHz or higher, 128 MB RAM, 750 MB hard disk space, CD-ROM/DVD drive or Internet connection, USB port
Scan file formats
BMP, PDF, RTF, TIFF, TXT
Compatible operating systems
Windows 7, Windows Vista, Windows XP (SP2), Mac OS X v10.5, v10.6, Linux
All-in-one functions
Copy, Fax, Print, Scan
Colour all-in-one functions
Copy, Fax, Print, Scan
Number of print heads
2
Source Testseek summary Average rating
Reviews
Updated:
2015-02-06 08:40:12
Uk has collected 18 expert reviews for HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
uk.hardware.info
Updated:
2015-02-06 08:40:12
For a long time A3 printers were not something the average consumer could afford to buy, much less an A3 all-in-one. By now there are four different manufacturers that have affordable A3 printers, so it's about time Hardware.Info found out which one is...
0%
smarthouse.com.au
Updated:
2015-02-06 08:40:12
Key FeaturesA3+ printePrint remote printingWireless networking with quick setupTouchscreen/touchpanel controlsMemory card slotsUntil recently, the only manufacturer making inkjet all-in-one printers that could handle paper larger than A4 was Brother. H...
Good Printing right up to 13 inch x 19inch; Discreet for medium format printer; Downloadable print apps...
Bad No separate photo tray; Copied text appears overheavy; Wide top and bottom margins on A3 prints; Our full review of the HP Officejet 7500A...
70%
channelnews.com.au
Updated:
2015-02-06 08:40:12
HP is dipping its toe into the all-in-one printer market for larger prints, trying to jostle Brother from an area in which it previously had sole occupancy. So is the market large enough for a new entrant, and does HP's A3+ offering cut the mustard?Key...
Good Printing right up to 13 inch x 19inch; Discreet for medium format printer; Downloadable print apps...
Bad No separate photo tray; Copied text appears over-heavy; Wide top and bottom margins on A3 prints; Our full review of the HP Officejet 7500A...
70%
trustedreviews.com
Updated:
2015-02-06 08:40:12
Until recently, the only manufacturer making inkjet all-in-one printers that could handle paper larger than A4 was Brother. HP obviously thinks the market is now large enough for it to dip a toe in the water and has introduced the Officejet 7500A, which i...
Good Printing right up to 13in x 19in, Discreet for medium format printer, Downloadable print apps...
Bad No separate photo tray, Copied text appears over-heavy, Wide top and bottom margins on A3 prints...
Bottom line HP quotes speeds in draft mode and in laser quality mode but not in the default normal mode, which is a bit inconsistent. Draft print is said to reach 33ppm in black and 32ppm in colour, which is more than a little optimistic. Our five-page text print in...
70%
techsmart.co.za
Updated:
2015-02-06 08:40:12
We were fairly impressed with the last all-in-one (AIO) from HP that we reviewed, that being the Officejet 6500A Plus, so we were looking forward to discovering if the Officejet 7500A Wide Format can continue the high standard set by its stablemate. Th...
0%
goodgearguide.com.au
Updated:
2015-02-06 08:40:12
The HP Officejet 7500A is an A3 multifunction inkjet printer with wireless networking, a range of online printing applications that might appeal to home or business users, and fast printing speeds for both A3 and A4 text documents. Its quality is medi...
Good Fast draft printing, good photo quality for A4 and A3 prints, fast and simple operation, low running costs when using XL cartridges...
Bad No automatic duplexing, only 150 sheet input capacity...
Bottom line If you don't mind the small input tray and lack of double-sided printing, HP's Officejet 7500A A3 inkjet multifunction printer is an excellent choice for high quality and large format document printing. It's also able to produce good quality A4 and A3 pho...
80%
techadvisor.co.uk
Updated:
2015-02-06 08:40:12
Product Code: C9309A#BEV The HP Officejet 7500A is an A3 multifunction inkjet printer with wireless networking, a range of online printing applications that might appeal to home or business users, and fast printing speeds for both A3 and A4 text docu...
Bottom line If you don't mind the small input tray and lack of double-sided printing, the HP Officejet 7500A A3 inkjet multifunction printer is an excellent choice for high quality and large format document printing. It's also able to produce good quality A4 and...
80%
macworld.com
Updated:
2015-02-06 08:40:12
The HP Officejet 7500A Wide Format e-All-in-One is a wide format, inkjet multifunction printer with fax capabilities. Aimed at small or home businesses, the Officejet can print on pages as large as 13 by 19 inches and can copy and scan 8.5-by-14-inch...
Good 8.5 by 14-inch scans, 13 by 19-inch prints, AirPrint compatibility, Touchscreen controls, ePrint remote printing and apps...
Bad Drivers on CD contain a bug, Text prints with fuzzy edges...
60%
pcmag.com
Updated:
2015-02-06 08:40:12
Many small businesses could use the ability to print documents on larger than legal-size paper, but few affordable options have existed, particularly in multifunction printers (MFPs). The HP Officejet 7500A Wide Format e-All-in-One joins the Editors' C...
Good Fast printing, especially for business documents. Prints at up to super-tabloid size. Includes HP ePrint ability and Web Apps. Wide range of all-in-one functions.
Bad Sub-par text quality. Only 150-sheet paper capacity. No automatic duplexer.
Bottom line The HP Officejet 7500A Wide Format e-All-in-One is a speedy MFP that offers tabloid-size printing and a range of MFP functions to micro and home offices. Buy it now...
80%
Country Distributor
Polska 1 distributor(s)
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
Disclaimer HP OfficeJet 7500A Thermal inkjet A3 4800 x 1200 DPI 10 ppm Wi-Fi:
Disclaimer

[1]Based on A4 cost per page comparisons for A3 inkjet AiOs with fax <€300 excluding VAT from major vendors as of March 2010. For details, www.hp.com/eur/mybusiness. OJ ISO yield with highest-capacity cartridges based on continuous printing. For details, see www.hp.com/go/learnaboutsupplies.
[2]Wireless performance depends upon physical environment and distance from access point .
[3]May require an Internet connection to the printer. Feature works with any Internet- and e-mail-capable device. For details, www.hp.com/go/ePrintCenter.
[4]Visit www.hp.com/support to download the latest software.
[5]XL cartridges not included, please purchase separately.
[6]Based on energy results comparing the majority of A4 colour laser AiOs <€400 excluding VAT, March 2010; for details, www.hp.com/eur/mybusiness. Energy use based on HP testing using the ENERGY STAR® programme’s TEC test method criteria.
[7]Requires a wireless access point and an Internet connection to the printer. Apps availability varies by country and language, services may require registration. For details, www.hp.com/go/ePrintCenter.
[8] Requires an Internet connection to an HP ePrint-enabled printer. Printer requires ePrint account registration. App or software may be required. Wireless operations are compatible with 2.4 GHz operations only. Print times and connection speeds may vary. Wireless broadband use requires separately purchased service contract for mobile devices. Check with service provider for coverage and availability in your area. Learn more at hp.com/go/mobileprinting.