Warranty:
Your Option Limited is a one (1) year (HP Option Limited Period) parts replacement on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed three (3) years from the date you purchased the HP Option.
Long product name HP USB Grey Mouse
:
The long product name of HP USB Grey Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
HP USB Grey Mouse, 1000dpi
More>>>
HP USB Grey Mouse:
The official description of HP USB Grey Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Obtain the speed and accuracy of laser tracking in a simple, elegant design with the HP USB 1000dpi Laser Mouse – for the latest in laser sensing technology.
Sophisticated technology - Manipulate fast or slow with precision on a variety of surfaces with high-performance laser accuracy. The wheel also functions as a third button when activated by pressing it.
The HP USB 1000 dpi Laser Mouse has no ball or moving parts, which improves its durability, reduces sticking and the need for constant cleaning.
Left-handed or right-handed users can enjoy a contoured shape that suits either preference.
Short summary description HP USB Grey Mouse:
This short summary of the HP USB Grey Mouse data-sheet is auto-generated and uses the product title and the first six key specs.
HP USB Grey Mouse, Ambidextrous, Optical, USB Type-A, 1000 DPI, Grey
Long summary description HP USB Grey Mouse:
This is an auto-generated long summary of HP USB Grey Mouse based on the first three specs of the first five spec groups.
HP USB Grey Mouse. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: USB Type-A, Movement resolution: 1000 DPI, Buttons type: Pressed buttons, Buttons quantity: 2, Scroll type: Wheel. Product colour: Grey