location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite 230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AVS30D
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332182142 show
Category:
Component designed to automatically maintain a constant voltage level . A voltage regulator may be a simple "feed-forward" design or may include negative feedback control loops. It may use an electromechanical mechanism, or electronic components. Depending on the design, it may be used to regulate one or more AC or DC voltages.
Voltage Regulators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 127434
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 07:49:39
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 7-year limited warranty
Long product name Tripp Lite 230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired :
The long product name of Tripp Lite 230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired
More>>>
Tripp Lite 230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired:
The official description of Tripp Lite 230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

AVS30D Automatic Voltage Switch is a complete power protection device combining over-voltage, under-voltage, lightening and spike/surge protection for your appliances and electronics. Also guards against surges and spikes that may occur when power is restored. Hard-wired directly into home or office wiring, the AVS30D safeguards refrigerators, freezers, air conditioners, washers, dryers, TV's and computer equipment from fluctuating power.
Program buttons let you quickly set voltage range, on/off delay, overload protection and digital display mode, The easy to read digital LED displays show you voltage, wattage, settings and status at a glance, The AVS30D features surge protecting components to guard against spikes and surges.

● 30 amp current rating
● Input terminal connects to the mains power
● Output terminal connects to home of office wiring
● Program buttons
● Voltage LED
● Load LED
● Digital LED display
● 7 year limited warranty

● 30 amp current rating

● Hard-wired directly into home and office mains

● Over and under voltage protection

● Surge and spike protection

● 7 year limited warranty

Package Includes

● AVS30D Automatic Voltage Switch
● Manual

Short summary description Tripp Lite 230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired:
This short summary of the Tripp Lite 230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite 230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired, 220 V, 50/60 Hz, 15 A, Terminal, Terminal, 380 J

Long summary description Tripp Lite 230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired:
This is an auto-generated long summary of Tripp Lite 230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired based on the first three specs of the first five spec groups.

Tripp Lite 230V Automatic Voltage Switch with Surge Protection, 380 Joules, Hardwired. Nominal input voltage: 220 V, Input frequency: 50/60 Hz, Maximum input current per phase: 15 A. AC outlet types: Terminal, Power plug: Terminal. Surge energy rating: 380 J. Display: LED. Width: 133.1 mm, Depth: 55.4 mm, Height: 177.8 mm

Inputs
Nominal input voltage *
220 V
Input frequency
50/60 Hz
Maximum input current per phase
15 A
Ports & interfaces
AC outlet types *
Terminal
Power plug *
Terminal
Power
Surge protection
Yes
Surge energy rating
380 J
Technical details
Product colour *
Black
Power protection features
Over voltage, Under voltage
Response time
0.0000001 ms
Surge protection features
Telephone
Package depth
233.7 mm
Package height
61 mm
Package width
132.1 mm
Compliance certificates
RoHS
Display
Built-in display *
Yes
Display
LED
Weight & dimensions
Width
133.1 mm
Depth
55.4 mm
Height
177.8 mm
Indication
LED indicators
Yes
Packaging data
Package weight
540 g
Logistics data
Master (outer) case width
180.1 mm
Master (outer) case length
415 mm
Master (outer) case height
285 mm
Master (outer) case gross weight
7.08 kg
Products per master (outer) case
12 pc(s)
Country Distributor
United Kingdom 1 distributor(s)