location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson TM-P20 203 x 203 DPI Wired & Wireless Thermal POS printer

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TM-P20
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C31CE14552
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946545790
Category:
POS (Point of Sale) or mobile printers are used to print receipts and other documents in retail.
POS Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139984
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 15:08:39
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson TM-P20 203 x 203 DPI Wired & Wireless Thermal POS printer
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Thermal POS printer
  • - 203 x 203 DPI
  • - Connectivity technology: Wired & Wireless
  • - USB port Bluetooth
  • - Black
  • - 220 g
Long product name Epson TM-P20 203 x 203 DPI Wired & Wireless Thermal POS printer :
The long product name of Epson TM-P20 203 x 203 DPI Wired & Wireless Thermal POS printer. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Thermal Line, 100 mm/sec, 203 DPI x 203 DPI, Bluetooth, USB 2.0 Type Mini-B
More>>>
Epson TM-P20 203 x 203 DPI Wired & Wireless Thermal POS printer:
The official description of Epson TM-P20 203 x 203 DPI Wired & Wireless Thermal POS printer as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Reliable printing on the go from Europe’s number one POS printer manufacturer. The TM-P20 is our smallest, lightest mobile receipt printer ideal for retail staff, hospitality employees, on-board ticketing and anyone who needs receipt printing on the go.

Ultra light and compact
The TM-P20 is under half the size of our other two-inch model and around two-thirds lighter3. It benefits from fast print speeds (up to 100mm/sec) and a battery life of up to eight hours, making it ideal for busy retail staff dealing with purchases on the shop floor, restaurant staff serving at tables and for producing tickets on-board busses and trains. The device also comes with a belt clip for hands-free transport.

Hassle-free connectivity
Our intelligent ePOS technology can control TM printers directly via web browsers or natively on many smart devices. Near field communication (NFC) functionality allows mobiles and/or tablets to be easily paired with the printers. Barcode pairing is also available for non-NFC devices to make handling faster and easier.

Robust
We know how frustrating delays can be. The TM-P20, therefore, comes with a number of features to help ensure continued operation. To help protect against those little accidents, the device has a drop impact resistance of 150 cm and, together with the optional soft case, it is IP-54 certified for shock and water resistance.

Easy to use
Simple and intuitive operation and LED light indications makes navigating the printer a breeze. Drop-in paper loading means easy paper changes, even on the go.

Short summary description Epson TM-P20 203 x 203 DPI Wired & Wireless Thermal POS printer:
This short summary of the Epson TM-P20 203 x 203 DPI Wired & Wireless Thermal POS printer data-sheet is auto-generated and uses the product title and the first six key specs.

Epson TM-P20, Thermal, POS printer, 203 x 203 DPI, 100 mm/sec, 50 - 80 µm, 58 mm

Long summary description Epson TM-P20 203 x 203 DPI Wired & Wireless Thermal POS printer:
This is an auto-generated long summary of Epson TM-P20 203 x 203 DPI Wired & Wireless Thermal POS printer based on the first three specs of the first five spec groups.

Epson TM-P20. Print technology: Thermal, Type: POS printer, Maximum resolution: 203 x 203 DPI. Printing media thickness: 50 - 80 µm, Supported paper width: 58 mm. Connectivity technology: Wired & Wireless, USB connector: Mini-USB Type-B, Standard interfaces: Bluetooth, USB 2.0. Sound pressure level (printing): 57 dB, Mean time between failures (MTBF): 120000 h, Country of origin: China. Product colour: Black

Printing
Maximum resolution
203 x 203 DPI
Print speed
100 mm/sec
Print technology *
Thermal
Type *
POS printer
Paper handling
Printing media thickness
50 - 80 µm
Supported paper width
58 mm
Ports & interfaces
USB port *
Yes
USB 2.0 ports quantity
1
USB connector
Mini-USB Type-B
Bluetooth
Yes
Connectivity technology *
Wired & Wireless
Standard interfaces
Bluetooth, USB 2.0
Network
Ethernet LAN *
No
Wi-Fi *
No
Features
Sound pressure level (printing)
57 dB
Mean time between failures (MTBF)
120000 h
Country of origin
China
Safety
EN
Certification
FCC class A, CE marking
Design
Product colour *
Black
Power
Battery life (max)
26 h
Operational conditions
Operating temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
76 mm
Depth
120 mm
Height
44 mm
Weight
220 g
Packaging data
Cables included
AC, USB
Quantity per pack
1 pc(s)
Package width
199 mm
Package depth
240 mm
Package height
147 mm
Package weight
1.47 kg
Packaging content
AC adapter included
Yes
Logistics data
Harmonized System (HS) code
84433210
Products per pallet
216 pc(s)
Products per pallet layer
36 pc(s)
Pallet gross width
80 cm
Pallet gross length
120 cm
Pallet gross height
102 cm
Products per pallet (UK)
288 pc(s)
Products per pallet layer (UK)
48 pc(s)
Pallet width (UK)
100 cm
Pallet length (UK)
120 cm
Pallet height (UK)
102 cm
Technical details
Paper size roll paper
57.50 ± 0.50 (W) mm x dia 40.40 mm
Other features
Buffer size
0.128 KB
Mean cycles between failures (MCBF)
16000000
Print head life
50 km - 100,000,000 pulses
Country Distributor
España 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 2 distributor(s)