location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Encore 2 WT8-B-102 Intel Atom® 32 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Encore
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
WT8-B-102
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PDW0AE-00600HDU
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4051528146387
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tablets Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 83359
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Encore 2 WT8-B-102 Intel Atom® 32 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Slate Mobile tablet Gold
  • - 20.3 cm (8") 1280 x 800 pixels
  • - Intel Atom® Z3735G 1.33 GHz
  • - 32 GB SSD Card reader integrated
  • - Single camera 5 MP Front camera 1.2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Lithium Polymer (LiPo) 11 h
  • - Windows 8.1 32-bit
Long product name Toshiba Encore 2 WT8-B-102 Intel Atom® 32 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold :
The long product name of Toshiba Encore 2 WT8-B-102 Intel Atom® 32 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

8.0" 1280 x 800, Intel Atom Z3735G, 1GB DDR3L 1333 MHz, 32GB SSD, 1.2 MP HD + 5 MP Full HD, Wi-Fi 802.11b/g/n, Bluetooth 4.0+ LE, Windows 8.1
More>>>
Short summary description Toshiba Encore 2 WT8-B-102 Intel Atom® 32 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold:
This short summary of the Toshiba Encore 2 WT8-B-102 Intel Atom® 32 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Encore 2 WT8-B-102, 20.3 cm (8"), 1280 x 800 pixels, 32 GB, 1 GB, Windows 8.1, Gold

Long summary description Toshiba Encore 2 WT8-B-102 Intel Atom® 32 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold:
This is an auto-generated long summary of Toshiba Encore 2 WT8-B-102 Intel Atom® 32 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold based on the first three specs of the first five spec groups.

Toshiba Encore 2 WT8-B-102. Display diagonal: 20.3 cm (8"), Display resolution: 1280 x 800 pixels. Internal storage capacity: 32 GB. Processor frequency: 1.33 GHz, Processor family: Intel Atom®, Processor model: Z3735G. Internal memory: 1 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera, Front camera resolution (numeric): 1.2 MP. Top Wi-Fi standard: Wi-Fi 4 (802.11n). Card reader integrated. Weight: 385 g. Operating system installed: Windows 8.1. Product colour: Gold

Source Testseek summary Average rating
Reviews
Updated:
2015-09-20 05:49:40
Uk has collected 31 expert reviews for Toshiba Encore 2 WT8-B-102 Intel Atom® 32 GB 20.3 cm (8") 1 GB Wi-Fi 4 (802.11n) Windows 8.1 Gold and the average expert rating is 70 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
70%
Source Review comments Score
thunderbaylive.com
Updated:
2015-09-20 05:49:40
Lisa Gade reviews the Toshiba Encore 2 8 inch Windows 8.1 tablet. The Encore 2 is more streamlined than the first gen Encore, and it weighs 13.4 ounces. The tablet has a 1280 x 800 IPS display and it runs Windows 8.1 32 bit on the quad core Intel Atom Bay...
0%
wired.co.uk
Updated:
2015-09-20 05:49:40
The new Toshiba Encore 2 comes in both 8in and 10in flavours, and we checked out the smaller one to see if there's been much progress since last time. It's not much to look at. A sturdily built case in standard metallic grey with a large, fairly ugly bez...
Good Full Windows 8.1, expandable memory, budget price...
Bad Underpowered processor, soso screen, battery life not great, no camera flash, no 4G...
Bottom line The Toshiba Encore 2 is a solidly built workhorse of a tablet for a reasonable price. But while we can forgive the standard HD screen and odd placement of the Start button, the sluggish progress of the underpowered processor lets it down pretty badly...
60%
expertreviews.co.uk
Updated:
2015-09-20 05:49:40
The cheaper licence helps keep the cost down compared to other Windows 8.1 tablets we've seen. It's around £70 less than the original Encore, for example, and around £20 less than the super-bargain Lenovo Miix 2 8 . Considering how easy it is to change yo...
80%
businessinsider.my
Updated:
2016-11-21 01:53:14
You don't have to spend a fortune for a PC experience — at least Toshiba doesn't think so.The company recently launched its Encore 2 tablet, which packages the full version of Windows 8 into a 8-inch, dirt-cheap $200 tablet.That's really cheap for a table...
Bottom line With the full version of Windows 8.1 and a free Office 365 subscription, the $200 Toshiba Encore 2 is a great value. But you should seriously consider what you intend to use it for before you buy. If you're in need of a Windows tablet and feel like an 8-i...
0%
computershopper.com
Updated:
2015-09-20 05:49:40
Toshiba's $179.99-direct Encore 2 8 —the slightly smaller iteration of the Toshiba Encore 2 10 we reviewed a few weeks back—is practically the same tablet on the outside, just sized differently. Not much is different on the inside, either. The tablet's 8-...
Good Surprisingly good screen quality for the price, Smart placement of charging port, Free year of Office 365, Decent battery life, Quality and volume of audio are respectable (at least, for video viewing in landscape mode)...
Bad Difficult to manipulate Windows 8.1 at this screen size, Not much usable storage, Single-stream-only 802.11n Wi-Fi connection, Poor camera...
Bottom line The Windows-based Encore 2 8 makes lot of sense as a casual tablet: something you'd use to read books on, or watch Netflix with. (A laptop replacement, this is not.) Read More…...
60%
mobiletechreview.com
Updated:
2015-09-20 05:49:40
Built-in stereo speakers, mic and 3.5mm standard stereo headphone jack.Networking: Integrated single band WiFi 802.11b/g/n and Bluetooth 4.0.Software: Windows 8.1 32 bit with Bing. 1 year Office 365 subscription included.Expansion and Ports: 1 microSD ca...
Good Very low price, sharp and colorful IPS display, good stereo speakers...
Bad Just 1 gig of RAM means multitasking can be painful...
60%
newatlas.com
Updated:
2015-09-20 05:49:40
When Microsoft made its announcement of a new Surface earlier this year, most were expecting a 7-inch Surface Mini. But instead, we got a larger Surface Pro 3 . Other manufacturers are making their own mini tablets that run full versions of Windows 8.1, a...
0%
notebookcheck.net
Updated:
2015-09-20 05:49:40
The Toshiba Encore 2 WT8 It's still aimed at consumer-style usage and because of a slightly more mature Windows 8.1 operating system offers some operating system improvements over the original release. We tested Intel Quick Sync with Cyberlink Power Dire...
Good Cost, Good speakers...
Bad 1GB RAM is a limit when multitasking, Small storage space, No digital A/V output (HDMI)...
Bottom line Toshiba have build a tidy, lightweight Windows 8 tablet with fast storage, a bright screen and good speakers that provides a smooth and enjoyable Windows RT experience and this might be enough for some but ultimately the price needs to drop for the WT8 to...
74%
mbreviews.com
Updated:
2018-03-31 06:46:38
CHECK THE PART 1 OF THIS ARTICLEIn the first part of our best cheap tablets we took a look at the Nexus 7. Even though there are a lot of great tablets for this budget, none seemed to be on par with the Nexus 7, until now. Enter the Tesco Hudl 2! For a...
0%