HP logo

HP Pro 10 EE G1 Sleeve

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
133091
Info modified on:
15 Mar 2021, 20:23:02
End of life date:
31 Dec 2016
Long product name HP Pro 10 EE G1 Sleeve:

HP Pro 10 EE G1 Sleeve

HP Pro 10 EE G1 Sleeve:

Help protect your tablet and separate keyboard with individual padded compartments and a soft-lined interior that doesn’t add extra bulk or weight.

Use the handle to carry by hand or the sling strap to carry as a crossbody and keep your hands free.

The top zip closure and a handy exterior zip pocket with pen and card slots make it easy to access your tablet and essentials.

Get the reassurance of a one-year limited warranty.

Short summary description HP Pro 10 EE G1 Sleeve:

HP Pro 10 EE G1 Sleeve, Sleeve case, HP, ElitePad 1000 G1, 25.6 cm (10.1"), 391.2 g

Long summary description HP Pro 10 EE G1 Sleeve:

HP Pro 10 EE G1 Sleeve. Case type: Sleeve case, Brand compatibility: HP, Compatibility: ElitePad 1000 G1, Maximum screen size: 25.6 cm (10.1"). Weight: 391.2 g

Reasons to buy
Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.