ASUS logo

ASUS X75VC-TY056D Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
28891
Info modified on:
23 Jul 2024, 20:40:59
Long product name ASUS X75VC-TY056D Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Black:

Intel Core i5-3230M, 6GB DDR3, 750GB HDD, DVD, Intel HD Graphics 4000, NVIDIA GeForce GT 720M 2GB DDR3, Gigabit Ethernet, WLAN 802.11 b/g/n, HD WebCam, DOS

ASUS X75VC-TY056D Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Black:

Classic cover design

The ASUS X75VC patterned classic suit texture and ice white for personal expression.

Powerful CPU computing performance

Windows 8 Pro or other editions available, Intel® Core™ i3, i5 or Pentium® processors, NVIDIA® GeForce® GT 720M graphics, and up to 2GB DDR3 video memory boost productivity and multimedia output. ASUS X75VC notebooks deliver the best mobile performance in their class for both work and play.

Stay comfortable with IceCool technology

Exclusive ASUS engineering has created a unique internal layout that keeps heat away from palm rests and from users. Always below body temperature, palm rests feel cool to the touch, and are therefore more comfortable to use even during long sessions.

Smartphone-like responsiveness with instant on

ASUS notebooks offer you true 2-second instant on resume from sleep or hibernate, cutting out long reboot times and putting you back to work or enjoyment right where you left off. Thanks to ASUS Super Hybrid Engine II technology, you also get up to 12 days of standby, with auto data backup should battery charge drop to 5% or less.

SonicMaster Lite audio amazement

Exclusive ASUS sound enhancement turns the new X Series into highly capable multimedia notebooks, with the best sound in their class: more power, wider range, and improved clarity combine to offer a more satisfying multimedia experience

Work and enjoy faster with USB 3.0

Now standard on X Series notebooks, USB 3.0 transfers data up to ten times faster than USB 2.0, leading to quicker backups and access. When even a 25GB Blu-ray HD movie takes just 70 seconds to transfer, you can really say goodbye to long-wait frustrations.

Short summary description ASUS X75VC-TY056D Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Black:

ASUS X75VC-TY056D, Intel® Core™ i5, 2.6 GHz, 43.9 cm (17.3"), 1600 x 900 pixels, 6 GB, 750 GB

Long summary description ASUS X75VC-TY056D Intel® Core™ i5 i5-3230M Laptop 43.9 cm (17.3") HD+ 6 GB DDR3-SDRAM 750 GB HDD NVIDIA® GeForce® GT 720M FreeDOS Black:

ASUS X75VC-TY056D. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-3230M, Processor frequency: 2.6 GHz. Display diagonal: 43.9 cm (17.3"), HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 6 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. Operating system installed: FreeDOS. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.