location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Chromebook CB30-B-104

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Chromebook
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Toshiba CB30-B-104
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PLM02E-00K003EN show
Show alternative article codes used in the online market place
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 71191
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2024 08:58:55
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Toshiba Chromebook CB30-B-104
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Chromebook Clamshell Silver
  • - Intel® Celeron® N2840 2.16 GHz
  • - 33.8 cm (13.3") Full HD 1920 x 1080 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz
  • - 16 GB Flash
  • - Intel® HD Graphics
  • - Bluetooth
  • - Lithium-Ion (Li-Ion) 9 h
  • - ChromeOS
Warranty: 1 Year
Long product name Toshiba Chromebook CB30-B-104 :
The long product name of Toshiba Chromebook CB30-B-104. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Intel Celeron N2840, 2.16GHz, 4GB DDR3L, 16GB eMMC, 13.3", 1920 x 1080, Intel HD Graphics, 802.11ac/a/b/g/n, Bluetooth 4.0 + LE, ChromeOS
More>>>
Short summary description Toshiba Chromebook CB30-B-104:
This short summary of the Toshiba Chromebook CB30-B-104 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Chromebook CB30-B-104, Intel® Celeron®, 2.16 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 4 GB, 16 GB

Long summary description Toshiba Chromebook CB30-B-104:
This is an auto-generated long summary of Toshiba Chromebook CB30-B-104 based on the first three specs of the first five spec groups.

Toshiba Chromebook CB30-B-104. Product type: Chromebook, Form factor: Clamshell. Processor family: Intel® Celeron®, Processor model: N2840, Processor frequency: 2.16 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 4 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 16 GB, Storage media: Flash. On-board graphics card model: Intel® HD Graphics. Operating system installed: ChromeOS. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2015-09-18 10:57:33
Uk has collected 33 expert reviews for Toshiba Chromebook CB30-B-104 and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
alphr.com
Updated:
2015-09-18 10:57:33
From low-cost Chromebooks to high-end hybrids, and the explosion of diverse, different-shaped Windows devices, there's a dizzying amount of choice out there for anyone looking to replace their laptop with something new. Fear not, though. We've reviewed th...
80%
digitalmediaandit.com
Updated:
2015-09-18 10:57:33
Overall, I'm extremely impressed it seems I have a really high quality machine, with a superb screen, silent operating, nice keyboard and trackpad, wonderful operating system, good sound, zippy web browsing, and amazing battery life. Absolute bargain and...
80%
pocket-lint.com
Updated:
2015-09-18 10:57:33
We've always admired the Google Chromebook laptop concept and its attempt to deliver an affordable, easy to use, online-focused platform. Problem is, every manufacturer (ignoring Google itself with the ultra-expensive Pixel model) has shoehorned poor qual...
Good High resolution screen with decent angle of view, affordable, easy to use, USB 3.0 and HDMI, ample power...
Bad Plasticky build, limited app expectations, fussy Wi-Fi connectivity, so-so battery life, glossy screen...
Bottom line We have often bemoaned Chromebook screens for their poor viewing angles, but the Toshiba Chromebook 2 CB30-B-104 makes significant inroads into rectifying the issue: not only does it offer great viewing angles, it does so in glorious 1920 x 1080 res...
80%
apcmag.com
Updated:
2015-09-18 10:57:33
As a point of difference, the Skullcandy-branded speakers are loud, but overly harsh on the treble and missing a lot of mid-range. We actually found Acer's 13-inch Chromebook to have superior tonal quality. The 13-inch, 1,366 x 768 TN-based matte screen...
80%
stuff.tv
Updated:
2015-12-20 08:42:07
You might think you know the score with Chromebooks.Bargain basement laptops, low specs and low resolution screens, right? Useless without a live Internet connection? Only good for running simple web-based apps in Google's cut-down, stripped back Chrome O...
Good Light, portable and practical, Excellent full HD screen, Starts up fast and feels nippy, Good connectivity and battery life...
Bad Not at its best offline, Limited storage...
Bottom line This is the best Chromebook bar the Chromebook Pixel We all know that Chromebooks aren't for everyone, but if you're after a cheap, lightweight laptop for basic web-browsing, email and word processing then the CB30-B-104 is practically unbeatable at this...
100%
thunderbaylive.com
Updated:
2016-02-12 09:56:02
Lisa Gade reviews the Toshiba Chromebook 2, model CB35. This is one of our top picks for Chromebooks thanks to a still reasonable price tag, very good display, optional backlit keyboard and “sweet spot” 13.3” size. The 3 lb. Chromebook 2 is available in c...
0%
tbreak.ae
Updated:
2016-12-02 11:46:29
While I've read up on Chromebooks with interest, it never really sparked my curiosity to the extent that made me want to buy one. So when Toshiba decided to send one across for review, I figured it would be a good time to form an opinion- and that's the r...
Good Good Construction Quality, Decent Battery Life...
Bad Quality of Screen isn't good, Chrome is merging with Android...
0%
stuff.tv/my/
Updated:
2016-12-02 11:46:29
You might think you know the score with Chromebooks.Bargain basement laptops, low specs and low resolution screens, right? Useless without a live Internet connection? Only good for running simple web-based apps in Google's cut-down, stripped back Chrome O...
Good Light, portable and practical, Excellent full HD screen, Starts up fast and feels nippy, Good connectivity and battery life...
Bad Not at its best offline, Limited storage...
Bottom line We all know that Chromebooks aren't for everyone, but if you're after a cheap, lightweight laptop for basic web-browsing, email and word processing then the CB30-B-104 is practically unbeatable at this price.It has a great screen, decent ergonomics and st...
100%
ozlaptopreviews.com
Updated:
2016-12-02 11:46:29
Toshiba Chromebook 2 CB30-B009 ReviewChromebook started off as Google's way of introducing their Chrome OS with super-cheap netbooks, but has evolved into so much more. With the introduction of devices such as the Toshiba Chromebook 2 CB30, it is time tha...
Good Full HD display with brilliant colors and crisp visuals, Impressive surround sound experience with Skullcandy speakers, One of the most lightweight and sleek Chromebooks available...
Bad Graphics performance is not up to the mark, On-board storage only 16GB, The Final Verdict, Chromebooks carry a bad reputation of being cheaply manufactured with mediocre specifications, but the Toshiba Chromebook 2 CB30 is here to change that. With a pr...
Bottom line Chromebooks carry a bad reputation of being cheaply manufactured with mediocre specifications, but the Toshiba Chromebook 2 CB30 is here to change that. With a premium quality design and a screen that is found in most of the premium class laptops, the Tos...
80%
hardware-boom.com
Updated:
2017-05-17 02:19:55
No, this is no ordinary laptop: This is a Chromebook. This Toshiba Chromebook 2 CB30-B-104 is made for the Internet, includes the Google Chrome browser and not much more. The components are packaged in a compact lightweight body of just 1.35 pounds, and t...
Bottom line ChromeOS is an interesting operating system when you're totally in the Google ecosystem and you use Google Drive, Google Docs and emails with Gmail. You can easily switch between devices and locations to which you work.Are you convinced of the convenience...
0%
notebookcheck.net
Updated:
2015-09-18 10:57:33
Successful follow-up. A bright IPS screen in Full HD resolution, over 7 hours of battery life and a noiseless device for starting at below 400 Euros is here for the taking. However, Toshiba's new lineup totters in terms of stability and configuration opti...
Good Bright Full HD screen, IPS display, System performance, Fan-less design...
Bad Keyboard's drop, Restrictions in the OS, Matte screen only available with low resolution...
Bottom line In Review Toshiba CB30-B-104The manufacturer has successfully launched on the market a solid Chromebook in the form of the Toshiba CB30. We observed just as many positive as negative aspects throughout our tests. Starting with the casing, we can call the...
80%
t3me.com
Updated:
2015-11-21 08:10:34
Chromebooks at first were thought to belong to a niche audience, but as soon as everyone saw what Google wanted to do, it became apparent that this type of notebook will be a great alternative to more expensive laptops.The Chromebook has just one purpose:...
Good Simple design, Great keyboard, Decent screen, Affordable...
Bad Keyboard not backlit...
Bottom line The Toshiba Chromebook 2 delivers what a Chromebook should be: portable and easy to use computer that should deliver the basics...
80%
techguysmartbuy.com
Updated:
2016-01-04 08:24:30
Ahh the Chromebook. Google's cloud-based laptops have been around for quite some time now. Time has passed and Google has continued to evolve their web-based platform. While they haven't been in everyone's homes, they have been in education markets. So mu...
Bottom line Toshiba crafted a great Chromebook that is wayyy better than damn-near all of the 1st-gen Chromebooks outside of Google.  It has an industrial & modest design w/ plenty of goodies and such under the hood.  From an Intel chip, 2.4GHz + 5GHz Wi-FI, USB 2.0...
0%
Country Distributor
United Kingdom 2 distributor(s)