location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo 9 CELL LIION BATTERY

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9 CELL LIION BATTERY
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
92P1102 show
Show alternative article codes used in the online market place
Category:
Spare parts for laptop e.g. hard disks.
Laptop Spare Parts Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108061
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Feb 2019 09:14:53
The date of the most recent change of this product data-sheet in Icecat.
Warranty: One year.
Long product name Lenovo 9 CELL LIION BATTERY :
The long product name of Lenovo 9 CELL LIION BATTERY. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9 CELL LIION BATTERY F THINKPAD T4X R5X NS (NMS)
More>>>
Lenovo 9 CELL LIION BATTERY:
The official description of Lenovo 9 CELL LIION BATTERY as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Up to one-third more capacity than the standard system battery. This high capacity battery has an extended area on the back edge and fits in the standard ThinkPad T40/R50 system battery slot. Its compatible design allows it to be in the system when the system is connected to Dock II, Mini-Dock, and Port Replicator II and it can be recharged with the new, optional, external ThinkPad Multiple Battery Charger II. All-day computing is a reality (up to 8 hours on select systems) when you combine the ThinkPad T40/R50 Series High Capacity Li-Ion Battery with the optional ThinkPad Ultrabay Slim Li Polymer Battery. Battery life (and recharge times) will vary based on many factors including screen brightness, applications, features, power management, battery conditioning, and other customer preferences.

Short summary description Lenovo 9 CELL LIION BATTERY:
This short summary of the Lenovo 9 CELL LIION BATTERY data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo 9 CELL LIION BATTERY, Battery

Long summary description Lenovo 9 CELL LIION BATTERY:
This is an auto-generated long summary of Lenovo 9 CELL LIION BATTERY based on the first three specs of the first five spec groups.

Lenovo 9 CELL LIION BATTERY. Type: Battery

Features
Type *
Battery
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity
7200 mAh
Battery voltage
10.8 V
Number of battery cells
9
Weight & dimensions
Weight
450 g
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
8 - 80%
Other features
Compatible products
ThinkPad T4x/R5x
Brand Image Product code Product Stock Price from
Whitenergy

Whitenergy 4400mAh Lenovo ThinkPad T40 Battery
(show image)
03912 4400mAh Lenovo ThinkPad T40 0.00
(excl. VAT)
0 (incl. VAT)
CoreParts

CoreParts Battery 10.8V 6600mAh
(show image)
MBI1524 Battery 10.8V 6600mAh 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)