location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra BT110 Headset Wireless Bluetooth

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BT110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100-95000000-60
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106105
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Jabra BT110 Headset Wireless Bluetooth
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Headset
  • - Wireless Bluetooth
  • - 32 Ω
  • - AAA
Warranty: Two-year limited warranty
Long product name Jabra BT110 Headset Wireless Bluetooth :
The long product name of Jabra BT110 Headset Wireless Bluetooth. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Jabra BT110 - Bluetooth headset. 15 hours talk time on a single AAA battery.
More>>>
Jabra BT110 Headset Wireless Bluetooth:
The official description of Jabra BT110 Headset Wireless Bluetooth as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Jabra BT110



The simple Bluetooth headset that`s easy to use

If you want all the benefits of hands-free, wireless communication, in an easy-to-use headset, the Jabra BT110 is for you! Simply slip it on, switch it on and enjoy effortless hands-free phone calls that are as natural as face-to-face conversations.


Simple connection to your mobile

Connecting the Jabra BT110 to your mobile phone couldn’t be easier and with a single button to answer/end calls and a one touch volume control you’ll soon have mastered its operation.


Secure behind-the-ear fit

A contoured earhook gives the Jabra BT110 a secure behind-the-ear fit (on either ear) and with its patented in-ear MiniGel™ for comfortable listening you can really enjoy your calls - no more ‘holding the phone to your ear’. The lightweight, durable design is neat and functional and, once on, it stays securely in place - you’ll forget you’re even wearing it.


Up to 15 hours talk time

The Jabra BT110 never needs re-charging - it gives up to 15 hours talk time on a single, easy-to-replace AAA battery and there’s no need to worry about turning it off either - its automatic ‘power down’ function does it for you.

Short summary description Jabra BT110 Headset Wireless Bluetooth:
This short summary of the Jabra BT110 Headset Wireless Bluetooth data-sheet is auto-generated and uses the product title and the first six key specs.

Jabra BT110, Wireless, 26 g, Headset

Long summary description Jabra BT110 Headset Wireless Bluetooth:
This is an auto-generated long summary of Jabra BT110 Headset Wireless Bluetooth based on the first three specs of the first five spec groups.

Jabra BT110. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Weight: 26 g

Performance
Product type *
Headset
Compatible products
Bluetooth devices with Bluetooth 1.1 (or higher) specifications and support the Bluetooth headset and/or hands-free audio profiles
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Headphones
Impedance
32 Ω
Battery
Battery type
AAA
Talk time
15 h
Weight & dimensions
Weight
26 g
Supplier features
Material
Thermoplastic polyurethane (TPU)
Other features
Compatibility
Telephone
Dimensions (WxDxH)
60 x 13 x 80 mm
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:04:35
Uk has collected 3 expert reviews for Jabra BT110 Headset Wireless Bluetooth but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
mobile-review.com US
Updated:
2017-03-01 10:04:35
The most evident solution is used in BT110; the power supply is hidden into a vertical box that is placed behind your ear. Pulling its external part is enough for opening the box. The catch has no backlash and that is an advantage.
0%
mobiletechreview.com
Updated:
2017-03-01 10:04:35
Jabra, a Copenhagen based company, has made their name in offering high quality hands free products for mobile users. As the mobile market grows rapidly, Jabra has dramatically increased their Bluetooth headset sales this year and last year. Weve rev...
0%
Brand Image Product code Product Stock Price from
Jabra BT2070 Bluetooth-Headset Wireless Black Jabra BT2070 Bluetooth-Headset Wireless Black
(show image)
100-9207000-60 BT2070 Bluetooth-Headset 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT320s Headset Wireless Bluetooth Black, Silver Jabra BT320s Headset Wireless Bluetooth Black, Silver
(show image)
100-93200000-060 BT320s 0.00
(excl. VAT)
0 (incl. VAT)
Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth Jabra BT3010 BT Headset + 33 Cover Wireless Bluetooth
(show image)
100-93100000-60 BT3010 BT Headset + 33 Cover 0.00
(excl. VAT)
0 (incl. VAT)