location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Spinpoint P SP1604N internal hard drive 160 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Spinpoint P
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP1604N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SP1604N
Category:
Hard disk drives are today's fastest permanent storage media and have a large capacity. For this two reasons they are the most used storage medium in computers and servers. When buying a new hard disk, there are three important things to consider: - The connection of the disk to the computer or other device you will be using it with has a big influence on the speed with which data can be read from/written to the disk. Make sure the connection of the disk you buy is compatible with your computer! - The rotational speed is also important for the speed with which data can be read from/written to the disk and determines the time it takes to find a file on the disk. - Last but not least, the storage capacity of the disk, i.e. the amount of data that can be stored on the disk.
Internal Hard Drives Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 189418
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jan 2019 10:40:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Spinpoint P SP1604N internal hard drive 160 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 160 GB 3.5" 7200 RPM Ultra-ATA/133
  • - HDD
  • - Storage drive buffer size: 2 MB
  • - 635 g
Warranty: 3 year
Long product name Samsung Spinpoint P SP1604N internal hard drive 160 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133 :
The long product name of Samsung Spinpoint P SP1604N internal hard drive 160 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

160GB, Ultra ATA, 3.5", 133MB/S, 7200RPM, 2MB
More>>>
Samsung Spinpoint P SP1604N internal hard drive 160 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133:
The official description of Samsung Spinpoint P SP1604N internal hard drive 160 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

To store and play back a limitless amount of digital media content on the web, you need a drive that provides fast and reliable data transmission. From movies to music, SAMSUNG SpinPoint drive answers all your AV needs with a drive that is so quiet, YOU WON'T EVEN KNOW IT IS THERE.

- Formatted Capacity = 160GB.
- Ultra ATA-133 Compatible.
- Fluid Dynamic Bearing Spindle Motor Technology.
- High Speed Dual Digital Signal Processor (DSP) Based Architecture.
- ATA S.M.A.R.T. Compliant.
- ATA Security Mode Feature Set.
- ATA Host Protected Area Feature Set.
- ATA Automatic Acoustic Management Feature Set.
- ATA 48-bit Address Feature Set.
- ATA Device Configuration Overlay Feature Set.
- Multi-Burst On-The-Fly Error Correction.
- NoiseGuard™.
- SilentSeek™.

Short summary description Samsung Spinpoint P SP1604N internal hard drive 160 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133:
This short summary of the Samsung Spinpoint P SP1604N internal hard drive 160 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Spinpoint P SP1604N, 160 GB, 7200 RPM, 2 MB, 3.5", Ultra-ATA/133

Long summary description Samsung Spinpoint P SP1604N internal hard drive 160 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133:
This is an auto-generated long summary of Samsung Spinpoint P SP1604N internal hard drive 160 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133 based on the first three specs of the first five spec groups.

Samsung Spinpoint P SP1604N. HDD capacity: 160 GB, HDD speed: 7200 RPM, Storage drive buffer size: 2 MB, HDD size: 3.5", Interface: Ultra-ATA/133

Features
HDD capacity *
160 GB
HDD speed *
7200 RPM
Storage drive buffer size *
2 MB
HDD size *
3.5"
Interface *
Ultra-ATA/133
Type *
HDD
Full stroke seek time
18 ms
Track to track seek time
0.8 ms
Average seek time
8.9 ms
Average latency
4.17 ms
Bytes per sector
512
Start/stop cycles
50000
Mean time between failures (MTBF)
500000 h
Power
Power consumption (standby)
0.5 W
Operating voltage
5 / 12 V
Operational conditions
Operating temperature (T-T)
5 - 55 °C
Storage temperature (T-T)
-40 - 70 °C
Operating relative humidity (H-H)
5 - 90%
Storage relative humidity (H-H)
5 - 95%
Operating altitude
-305 - 3050 m
Non-operating altitude
-305 - 12200 m
Non-operating shock
350 G
Weight & dimensions
Width
101.6 mm
Height
25.4 mm
Depth
146.1 mm
Weight
635 g
Other features
Drive ready time
7 s
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 22:48:13
Uk has collected 1 expert review for Samsung Spinpoint P SP1604N internal hard drive 160 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
hardwaresecrets.com
Updated:
2016-11-14 22:48:13
Review of Samsung SP1604N 160 GB ATA/133 7,200 rpm hard drive.
0%
Brand Image Product code Product Stock Price from
Samsung Spinpoint P SP0812C internal hard drive 80 GB 7200 RPM 8 MB 3.5" Serial ATA Samsung Spinpoint P SP0812C internal hard drive 80 GB 7200 RPM 8 MB 3.5" Serial ATA
(show image)
SP0812C SP0812C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P 120GB Serial ATA Hard Drive internal hard drive 80 GB 7200 RPM 8 MB 3.5" Samsung Spinpoint P 120GB Serial ATA Hard Drive internal hard drive 80 GB 7200 RPM 8 MB 3.5"
(show image)
SP1213C 120GB Serial ATA Hard Drive 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P SP1614C internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA Samsung Spinpoint P SP1614C internal hard drive 160 GB 7200 RPM 8 MB 3.5" Serial ATA
(show image)
SP1614C SP1614C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P SP1203N internal hard drive 120 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133 Samsung Spinpoint P SP1203N internal hard drive 120 GB 7200 RPM 2 MB 3.5" Ultra-ATA/133
(show image)
SP1203N SP1203N 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Spinpoint P SP0802N internal hard drive 80 GB 7200 RPM 2 MB 3.5" IDE/ATA Samsung Spinpoint P SP0802N internal hard drive 80 GB 7200 RPM 2 MB 3.5" IDE/ATA
(show image)
SP0802N SP0802N 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)