location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EOS
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EOS-1D Mark II + Speedlite 550EX promo
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9313A032
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 62297
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:26
The date of the most recent change of this product data-sheet in Icecat.
Long product name Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS :
The long product name of Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

EOS-1D Mark II + Speedlite 550EX promo
More>>>
Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS:
The official description of Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Approx. 8.2 MP
Approx. 8.5 fps
40x frame burst
DIGIC II
10x Zoom Display
CF & SD slots
Video out
200,000 shutter cycles
Weather resistant magnesium alloy body
40ms min. shutter lag
EF lens (excluding EF-S) and EX-series Speedlite compatibility

Always get the perfect shot.

Defining moment
Representing the ultimate in responsive D-SLR photography, the EOS-1D Mark II is the undisputed first choice of the working professionals who require speed and high resolution. 8.2 Megapixel x 8.5 frames per second performance marks the beginning of a commanding, rugged and seriously featured professional camera.

Harness the power
At the heart of the EOS-1D Mark II jaw-dropping speed sit three perfectly
balanced and superbly integrated technologies: Canon's second generation DIGIC II processor, a new CMOS sensor and new buffer system. These technologies work in concert to deliver 40 frame bursts at approx. 8.5 fps in JPEG, or 20 frame bursts in RAW mode at approx. 8.5 frames per second.

Super sensor
The new APS-H size CMOS sensor gives a 1.3x magnification advantage over 35mm. A built-in low-pass filter eliminates false colour and moir? effects. Extreme low (50 ISO) and high (3200 ISO) settings are selectable to push the wide 100-1600 ISO speed range.

Reliability you can depend on
Shutter durability improves by 33%, to 200,000 cycles. A 'Back-Up' mode, designed for critical shooting situations, allows simultaneous recording to both CF and SD memory cards. When one card is full, it is possible to cancel the Back-Up mode and elect to shoot to the card that is not yet full. In 'separate recording' mode, images are written either to the CF or SD card (as selected by the user). Camera settings can be saved to the card, a valuable feature for professionals that need to move preferred settings to rented or loan equipment.

Flash and metering
The EOS-1D Mark II features Canon's Evaluative Through-The-Lens (E-TTL) auto-flash system, offering both evaluative and averaged metering. A new recording algorithm achieves more stable control, helping maintain correct exposure even with moving subjects. Shutter speed range is 1/8000 to 30 seconds, with a 40ms minimum shutter lag and noise reduction.

Total control
Images can be checked on the 230,000 pixel LCD for focus and composition, while a 15 step 10x zoom enlarges specific details. sRGB and Adobe RGB colour spaces are supported. White Balance control includes WB bracketing (3 bracketed images per shutter release) and +/- 9 step WB compensation for both blue/amber and magenta/green. Interfaces include video out (for simultaneous monitor display in NTSC or PAL formats), IEEE1394 (Firewire) and USB.

Short summary description Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS:
This short summary of the Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS data-sheet is auto-generated and uses the product title and the first six key specs.

Canon EOS -1D Mark II + Speedlite 550EX promo, 8.2 MP, CMOS, 10x, 1.22 kg

Long summary description Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS:
This is an auto-generated long summary of Canon EOS -1D Mark II + Speedlite 550EX promo 8.2 MP CMOS based on the first three specs of the first five spec groups.

Canon EOS -1D Mark II + Speedlite 550EX promo. Megapixel (approx.): 8.2 MP, Sensor type: CMOS. Optical zoom: 10x, Digital zoom: 1x. Display diagonal: 5.08 cm (2"). Weight: 1.22 kg

Picture quality
Megapixel (approx.) *
8.2 MP
Sensor type *
CMOS
Supported aspect ratios
3:2
Lens system
Optical zoom *
10x
Digital zoom *
1x
Flash
Flash modes *
Red-eye reduction
Display
Display *
LCD
Display diagonal *
5.08 cm (2")
Ports & interfaces
I/O ports
PictBridge USB 1.1 IEEE 1394 Video output (PAL / NTSC)
Weight & dimensions
Weight
1.22 kg
Other features
Dimensions (WxDxH)
156 x 157.6 x 79.9 mm
Interface
USB 1.1
Data compression
JPEG, RAW
Camera shutter speed
1/8000 - 30 s
Compatible operating systems
Windows 98 (including SE) / 2000 / Me / XP OS 9.0 – 9.2, OS X v10.1 / v10.2
Brand Image Product code Product Stock Price from
Canon EOS 1D Mark II N SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black Canon EOS 1D Mark II N SLR Camera Kit 8.2 MP CMOS 3504 x 2336 pixels Black
(show image)
0304B014 1D Mark II N 0.00
(excl. VAT)
0 (incl. VAT)
Canon EOS -1D Mark II N 8.2 MP CMOS Black Canon EOS -1D Mark II N 8.2 MP CMOS Black
(show image)
0304B017 EOS-1D Mark II N 0.00
(excl. VAT)
0 (incl. VAT)