Samsung logo

Samsung ML-2251N laser printer 1200 x 1200 DPI A4

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
175898
Info modified on:
28 Jan 2020, 15:40:54
Warranty:
2 years on-site
Long product name Samsung ML-2251N laser printer 1200 x 1200 DPI A4:

ML-2551N Laser Printer

Samsung ML-2251N laser printer 1200 x 1200 DPI A4:

Fast, heavy duty and expandable, making it an ideal printer for small and medium-sized offices. The ML-2551N is also network ready through a built-in Ethernet 10/100 Base TX and can be wirelessly enabled via an 802.11b wireless LAN.

Short summary description Samsung ML-2251N laser printer 1200 x 1200 DPI A4:

Samsung ML-2251N, Laser, 1200 x 1200 DPI, A4, 24 ppm, Network ready

Long summary description Samsung ML-2251N laser printer 1200 x 1200 DPI A4:

Samsung ML-2251N. Print technology: Laser. Number of print cartridges: 1, Maximum duty cycle: 30000 pages per month. Maximum resolution: 1200 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 24 ppm. Network ready

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.