location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tripp Lite U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tripp Lite Check ‘Tripp Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
U342-SHG-001 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0037332185341 show
Category:
A platform into which you can install a portable computer. The docking station typically contains slots for expansion cards, bays for storage devices, and I/O connectors for peripheral devices, such as printers and monitors. Once inserted in a docking station, the portable computer essentially becomes a desktop model computer. Most importantly, the same data is accessible in both modes because it resides on the portable computer's drives. The idea behind docking stations is to let you simultaneously enjoy the expansion possibilities of desktop model computers with the portability of notebook computers. In addition, the docking station enables you to use a full-size keyboard and monitor when you're not traveling.
Laptop Docks & Port Replicators Check ‘Tripp Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tripp Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108833
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:39:46
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Tripp Lite U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Connect an external HDMI or VGA monitor to your laptop
  • - Adds a USB 3.0 and Gigabit Ethernet port to your laptop
  • - Compact design is perfect for travel, fitting easily into a laptop bag pocket
Warranty: 3-year limited
Long product name Tripp Lite U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE :
The long product name of Tripp Lite U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE
More>>>
Tripp Lite U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE:
The official description of Tripp Lite U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Universal USB dock adds HDMI, VGA, Gigabit Ethernet and a USB port to your computer, laptop or other device with a USB-A port. The USB-A port supports USB 3.2 Gen 1 speeds up to 5 Gbps, which is 10 times faster than USB 2.0.

The USB docking station features two independent external monitor outputs (HDMI, VGA) that can be separately used to expand or mirror your computer's main desktop. The HDMI output supports video resolutions up to 2048 x 1152 at 60 Hz, including 1080p, while the VGA (VGA) port supports 1920 x 1200 at 60 Hz (1080p). Only one monitor may be used at a time. A DVI monitor can be connected to the HDMI port via an HDMI-to-DVI adapter (sold separately)

An all-in-one solution, the U342-SHG-001 also features an RJ45 port for connecting to a Gigabit Ethernet network. The USB mini dock supports true 10/100/1000 Mbps (1 Gbps) Gigabit Ethernet speeds.

The U342-SHG-001 with built-in USB cable is an ideal accessory for enhancing laptop capability for users who need to connect and manage multiple devices at home or at the office. Compatible with Windows computers and select Surface tablets.

Short summary description Tripp Lite U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE:
This short summary of the Tripp Lite U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE data-sheet is auto-generated and uses the product title and the first six key specs.

Tripp Lite U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE, Wired, USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB Type-A, 10,100,1000 Mbit/s, Black, China

Long summary description Tripp Lite U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE:
This is an auto-generated long summary of Tripp Lite U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE based on the first three specs of the first five spec groups.

Tripp Lite U342-SHG-001 USB 3.x (5Gbps) Mini Dock with HDMI and VGA Video, GbE. Connectivity technology: Wired, Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-A, USB connector type: USB Type-A. Ethernet LAN data rates: 10,100,1000 Mbit/s. Product colour: Black, Country of origin: China. Sustainability certificates: RoHS. Width: 123.8 mm, Depth: 54 mm, Height: 17.5 mm

Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
HDMI ports quantity *
1
VGA (D-Sub) ports quantity
1
Microphone in *
No
USB connector type
USB Type-A
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Performance
Card reader integrated *
No
Product colour *
Black
Country of origin
China
Sustainability
Sustainability certificates
RoHS
Weight & dimensions
Width
123.8 mm
Depth
54 mm
Weight & dimensions
Height
17.5 mm
Weight
70 g
Packaging data
Package width
165.1 mm
Package depth
137.2 mm
Package height
40.6 mm
Package weight
180 g
Packaging content
Manual
Yes
Technical details
Master (outer) case GTIN (EAN/UPC)
10037332185348
Compliance certificates
RoHS
Logistics data
Products per master (outer) case
40 pc(s)
Master (outer) case width
439.4 mm
Master (outer) case length
345.4 mm
Master (outer) case height
297.2 mm
Master (outer) case gross weight
8.35 kg
Brand Image Product code Product Stock Price from
Tripp Lite U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing Tripp Lite U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing
(show image)
U460-003-3AGALC U460-003-3AGALC 3-Port USB-C Hub - USB 3.x (5Gbps) Hub Ports, Gigabit Ethernet, Thunderbolt 3, 100W PD Charging, Aluminum Housing 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4GUC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, 100W PD Charging, HDR, HDCP 2.2 Tripp Lite U444-06N-H4GUC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, 100W PD Charging, HDR, HDCP 2.2
(show image)
U444-06N-H4GUC2 U444-06N-H4GUC2 USB-C Multiport Adapter - 4K 60 Hz HDMI, USB 3.x (5Gbps) Hub Ports, GbE, 100W PD Charging, HDR, HDCP 2.2 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver Tripp Lite U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver
(show image)
U460-002-2AM-C1 U460-002-2AM-C1 USB-C Multiport Adapter, USB 3.x (5Gbps), USB-A/C Hub Ports, Card Reader, Silver 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK5D-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging, Detachable Cord Tripp Lite U442-DOCK5D-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging, Detachable Cord
(show image)
U442-DOCK5D-GY U442-DOCK5D-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging, Detachable Cord 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK6-GY USB-C Dock, Dual Display - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 100W PD Charging Tripp Lite U442-DOCK6-GY USB-C Dock, Dual Display - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 100W PD Charging
(show image)
U442-DOCK6-GY U442-DOCK6-GY USB-C Dock, Dual Display - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, GbE, 100W PD Charging 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK5-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging Tripp Lite U442-DOCK5-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging
(show image)
U442-DOCK5-GY U442-DOCK5-GY USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/C Hub Ports, GbE, Memory Card, 100W PD Charging 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U444-06N-H4GUSC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, 100W PD Charging, HDCP, Gray Tripp Lite U444-06N-H4GUSC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, 100W PD Charging, HDCP, Gray
(show image)
U444-06N-H4GUSC U444-06N-H4GUSC USB-C Multiport Adapter - 4K HDMI, USB 3.x (5Gbps) Hub Port, GbE, 100W PD Charging, HDCP, Gray 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK3-B USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging Tripp Lite U442-DOCK3-B USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging
(show image)
U442-DOCK3-B U442-DOCK3-B USB-C Dock - 4K HDMI, VGA, USB 3.x (5Gbps), USB-A/C Hub, Gigabit Ethernet, Memory Card Slots, 100W PD Charging 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U460-003-3A1GB 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Black Tripp Lite U460-003-3A1GB 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Black
(show image)
U460-003-3A1GB U460-003-3A1GB 3-Port USB 3.x (5Gbps) Hub with LAN Port, USB-C to 3x USB-A Ports and Gigabit Ethernet, Black 0.00
(excl. VAT)
0 (incl. VAT)
Tripp Lite U442-DOCK13-S USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, GbE Tripp Lite U442-DOCK13-S USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, GbE
(show image)
U442-DOCK13-S U442-DOCK13-S USB-C Dock - 4K HDMI, USB 3.x (5Gbps), USB-A/USB-C Hub, GbE 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)