Warranty:
Lifetime warranty
Long product name Belkin Firewire 800 (1394b) 2-Port Hub
:
Firewire 800 (1394b) 2-Port Hub
The long product name of Belkin Firewire 800 (1394b) 2-Port Hub. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Firewire 800 (1394b) 2-Port Hub
More>>>
Short summary description Belkin Firewire 800 (1394b) 2-Port Hub:
This short summary of the Belkin Firewire 800 (1394b) 2-Port Hub data-sheet is auto-generated and uses the product title and the first six key specs.
Belkin Firewire 800 (1394b) 2-Port Hub, Firewire, 9-pin - 9-pin Firewire, 3 x FireWire 800
Long summary description Belkin Firewire 800 (1394b) 2-Port Hub:
This is an auto-generated long summary of Belkin Firewire 800 (1394b) 2-Port Hub based on the first three specs of the first five spec groups.
Belkin Firewire 800 (1394b) 2-Port Hub. Interface: Firewire, Cabling technology: 9-pin - 9-pin Firewire. I/O ports: 3 x FireWire 800