location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS115 NAS/storage server Desktop Marvell Armada 375 0.5 GB DDR3 Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS115
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS115
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35165
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Aug 2024 00:01:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Synology DiskStation DS115 NAS/storage server Desktop Marvell Armada 375 0.5 GB DDR3 Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & Home Office NAS Desktop Black
  • - Number of storage drives supported: 1 HDD & SSD
  • - Marvell Armada 375 0.8 GHz
  • - 0.5 DDR3
  • - Ethernet LAN
  • - Cooling type: Active
  • - 36 W
Long product name Synology DiskStation DS115 NAS/storage server Desktop Marvell Armada 375 0.5 GB DDR3 Black :
The long product name of Synology DiskStation DS115 NAS/storage server Desktop Marvell Armada 375 0.5 GB DDR3 Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MARVELL Armada 375 88F6720 (800 MHz), 512MB DDR3, 18.2 dB
More>>>
Short summary description Synology DiskStation DS115 NAS/storage server Desktop Marvell Armada 375 0.5 GB DDR3 Black:
This short summary of the Synology DiskStation DS115 NAS/storage server Desktop Marvell Armada 375 0.5 GB DDR3 Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS115, NAS, Desktop, Marvell, Armada 375, 0.5 GB, DDR3

Long summary description Synology DiskStation DS115 NAS/storage server Desktop Marvell Armada 375 0.5 GB DDR3 Black:
This is an auto-generated long summary of Synology DiskStation DS115 NAS/storage server Desktop Marvell Armada 375 0.5 GB DDR3 Black based on the first three specs of the first five spec groups.

Synology DiskStation DS115. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor model: Armada 375, Processor frequency: 0.8 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3

Source Testseek summary Average rating
Reviews
Updated:
2015-09-11 16:51:00
Uk has collected 11 expert reviews for Synology DiskStation DS115 NAS/storage server Desktop Ethernet LAN Black Armada 375 and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
kitguru.net
Updated:
2015-09-11 16:50:59
Removing one bay, slimming down the chassis and switching to a small 60mm cooling fan means the DS115 packs plenty of punch for such a small device. By contrast the previous DS114 used a single core processor that ran at a higher clock speed of 1.2GHz.Spe...
Good Low price, Superb DSM 5.1 software, Zippy performance, Excellent range of addon software package, USB 3.0 port for connecting an external drive, Quiet 60mm cooling fan, Smart styling...
Bad Single bay so no option of using RAID to mirror your drives, You only get one USB 3.0 port – the other is USB 2.0...
Bottom line Synology's latest single bay NAS is based on the twin-bay DS215j and uses the same processor, memory and configuration of ports and connectors. For some reason Synology has seen fit to change the colour from white to black, perhaps to disguise the heritag...
80%
HEXUS.net
Updated:
2016-11-24 12:27:39
The popularity of cloud-based storage solutions has risen dramatically in recent years, but if you're serious about your data, there's nothing better than a fully-fledged network-attached-storage (NAS). Centralising all your data in one convenient locatio...
Good Great performance, Simple, compact design, Excellent DiskStation OS, Keeps quiet during use, Low power consumption, Abundance of features...
Bad Lacks built-in redundancy, 2.5in drive holder is optional...
Bottom line Network-attached storage solutions are one of the most rewarding additions to a home or office environment. Designed primarily to centralise your data and share it between multiple users/devices, NAS units have evolved over the years to become the tech eq...
0%
DigitalReviews.net
Updated:
2015-09-11 16:50:59
The DS115 is Synology's latest single drive bay Networked Attached Storage (NAS) device. Along with our usual hardware review, we also take a look at how the DS115 works in tandem with the free Surveillance Station software package to control multiple IP...
Bottom line The DS115 is a neat little package which has a small footprint, both in its physical dimensions and its low power consumption and is very quiet in operation. If its to store files, or automatically record (and manage) surveillance footage, the DS115 is a...
0%
vrworld.com
Updated:
2015-09-11 16:50:59
Decent hardware, affordable pricing, class-leading feature-set, compatibility with all mobile platforms.Dated design, single drive bay.Synology has a great track record when it comes to offering multi-bay network attached storage (NAS) solutions, and this...
Bottom line The DS115 is aimed at consumers looking for an entry-level solution tailored to store and stream multimedia. The hardware combined with the robust software-based features make the DS115 the best NAs available for under $200. There are solutions available...
95%
wegotserved.com
Updated:
2015-12-06 10:07:52
The Synology DiskStation DS115 is a fabulous, budget-friendly entry into the world of NAS that delivers all the features and power of Synology's proven DiskStation Manager software. It is powerful enough to provide the private-cloud storage needs of most...
Bottom line The Synology DS115 is a great budget-friendly entry into the world of NAS that provides the features and power of Synology's proven DiskStation Manager. It is powerful enough to provide the private-cloud storage needs of most small families, and so...
90%
Brand Image Product code Product Stock Price from
Synology

Synology RackStation RS3614XS NAS/storage server Rack (2U) 4 GB DDR3 Black
(show image)
RS3614XS RS3614XS 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)