location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
LevelOne Check ‘LevelOne’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FCS-4102 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4015867190630
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘LevelOne’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by LevelOne: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78222
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:32:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Outdoor IP security camera
  • - CMOS 25.4 / 2.7 mm (1 / 2.7") 2 MP 1920 x 1080 pixels
  • - Wired Ethernet LAN
  • - Night vision 10 m IR
  • - Dome Desk/Ceiling Vandal proof
  • - IP66 Weatherproof
  • - Black, White
  • - 500 g
Long product name LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR :
The long product name of LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2MP, IP, 1920 x1080px, 30 fps, 1/30~1/1000000 sec, CMOS 1/2.7", MPEG4, Fast Ethernet, PoE 802.3af, WDR
More>>>
LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR:
The official description of LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- 2-Megapixel (1920 x 1080) high-definition resolution
- Support unique features for auto-tracking function of moving objects
- Built-in infrared LEDs for night viewing up to 10m
- Removable IR-cut filter for day and night surveillance
- Vandal-proof IK08-rated housing
- Supports 2 video streams simultaneously
- Compression: H.264/MPEG-4/MJPEG
- Built-in Micro SD/SDHC card slot for local storage
- Dual power support: 12VDC/PoE (IEEE 802.3af)
- Free video surveillance and CMS (Central Management System) software with 64-channel license

Short summary description LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR:
This short summary of the LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR data-sheet is auto-generated and uses the product title and the first six key specs.

LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR, IP security camera, Outdoor, Wired, CE, FCC, Onvif, Desk/Ceiling, Black, White

Long summary description LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR:
This is an auto-generated long summary of LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR based on the first three specs of the first five spec groups.

LevelOne PT Dome Network Camera,2-Megapixel, Outdoor, PoE 802.3af, Day & Night, IR LEDs, WDR. Type: IP security camera, Placement supported: Outdoor, Connectivity technology: Wired. Mounting type: Desk/Ceiling, Product colour: Black, White, Form factor: Dome. Minimum illumination: 1 lx, Tilt angle range: 0 - 70°, Pan range: 0 - 200°. Sensor type: CMOS, Optical sensor size: 25.4 / 2.7 mm (1 / 2.7"). Fixed focal length: 4 mm

Performance
Type *
IP security camera
Placement supported *
Outdoor
Connectivity technology *
Wired
PTZ control
Yes
Auto pan mode
Yes
Auto patrol mode
Yes
Wide Dynamic Range (WDR)
Yes
Day/night mode
Yes
Infrared (IR) cut-off filter
Yes
Certification
CE, FCC, Onvif
Design
Form factor *
Dome
Mounting type *
Desk/Ceiling
Product colour *
Black, White
LED indicators
Link, Power
Protection features
Vandal proof
International Protection (IP) code
IP66
Weatherproof
Yes
Country of origin
Taiwan
Camera
Minimum illumination
1 lx
Tilt angle range
0 - 70°
Pan range
0 - 200°
White balance
Auto
Camera shutter type
Electronic
Camera shutter speed
1/30 - 1/1000000 s
Image sensor
Optical sensor size
25.4 / 2.7 mm (1 / 2.7")
Progressive scan
Yes
Sensor type *
CMOS
Lens system
Zoom capability
Yes
Focus adjustment
2.0
Fixed focal length
4 mm
Night vision
Night vision *
Yes
Night vision distance
10 m
LED type
IR
Number of illumination LEDs
19
Video
Maximum resolution *
1920 x 1080 pixels
Total megapixels *
2 MP
Video formats supported
MPEG4
Video compression formats
H.264, M-JPEG, MPEG4
Supported graphics resolutions
320 x 240, 640 x 480 (VGA), 1280 x 720 (HD 720), 1920 x 1080 (HD 1080)
Supported video modes
240p, 480p, 720p, 1080p
Frame rate
30 fps
Noise reduction
Yes
Automatic gain control
Yes
Full HD
Yes
Image quality adjustment
Brightness, Contrast, Saturation, Sharpness
Flip & mirror
Yes
Time stamp overlay
Yes
Audio
Audio system
2-way
Built-in microphone
No
Audio
Voice codecs
AMR
Network
Ethernet LAN *
Yes
Ethernet interface type
Fast Ethernet
Networking standards
IEEE 802.3, IEEE 802.3af, IEEE 802.3u
Supported network protocols
TCP/IP, HTTP, SMTP, FTP, DDNS, UPnP, NTP, PPPoE, DNS, DHCP, RTSP, Samba
Wi-Fi *
No
Storage
Built-in HDD *
No
Card reader integrated
Yes
Compatible memory cards
MicroSD (TransFlash), MicroSDHC
Maximum memory card size
64 GB
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Headphone outputs
1
Terminal block port
Yes
DC-in jack
Yes
Interface
RJ-45
Security
Password protection type
User
IP address filtering
Yes
HTTPS encryption
Yes
Motion sensor
Yes
Management features
Reset button
Yes
Power
Power source type *
PoE
Power consumption (typical)
8 W
DC output current
1.5 A
Power over Ethernet (PoE)
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
System requirements
Windows operating systems supported
Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Weight & dimensions
Width
63 mm
Depth
63 mm
Height
92 mm
Weight
500 g
Packaging data
Package width
205 mm
Package depth
155 mm
Package height
90 mm
Package weight
800 g
Package type
Box
Sustainability
Compliance certificates
RoHS
Packaging content
Screws included
Yes
Manual
Yes
AC adapter included
Yes
Quick installation guide
Yes
Resource CD
Yes
Technical details
Number of video streams
2
Brand Image Product code Product Stock Price from
LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR LevelOne PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR
(show image)
FCS-4041 PTZ Dome Network Camera, 2-Megapixel, Outdoor, 802.3at PoE+, Day & Night, 18x Optical Zoom, WDR 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night LevelOne Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night
(show image)
FCS-3091 Panoramic Dome Network Camera, 2-Megapixel, 802.3af PoE, Day & Night 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE LevelOne Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE
(show image)
FCS-3071 Fixed Dome Network Camera, 2-Megapixel, 802.3af PoE 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n LevelOne Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n
(show image)
WCS-0040 Fixed IP Network Camera, 1.3-Megapixel, 300Mbps Wireless 802.11n 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs LevelOne Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs
(show image)
FCS-5051 Fixed Network Camera, 2-Megapixel, Outdoor, 802.3af PoE, Day & Night, IR LEDs 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne WCS-0030 security camera 1280 x 800 pixels LevelOne WCS-0030 security camera 1280 x 800 pixels
(show image)
WCS-0030 WCS-0030 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne P/T Network Camera LevelOne P/T Network Camera
(show image)
FCS-0020 P/T Network Camera 0.00
(excl. VAT)
0 (incl. VAT)
LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels LevelOne FCS-1091 security camera Box Indoor 640 x 480 pixels
(show image)
FCS-1091 FCS-1091 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)