USRobotics 24-Port 10/100 Ethernet Switch

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40052
Info modified on:
14 Mar 2023, 16:48:57
Warranty:
2 years
Long product name USRobotics 24-Port 10/100 Ethernet Switch:

U.S. Robotics® 24-Port 10/100 Ethernet Switch

Short summary description USRobotics 24-Port 10/100 Ethernet Switch:

USRobotics 24-Port 10/100 Ethernet Switch, Full duplex

Long summary description USRobotics 24-Port 10/100 Ethernet Switch:

USRobotics 24-Port 10/100 Ethernet Switch. Basic switching RJ-45 Ethernet ports quantity: 24. Full duplex. MAC address table: 8000 entries, Switching capacity: 4.8 Gbit/s. Networking standards: IEEE 802.3, IEEE 802.3x

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.