location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PowerShot A520 1/2.5" 4 MP CCD

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerShot
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerShot A520
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9715A014
Category:
With a digital camera all the pictures you make are stored digitally, which means you can instantly view a picture after you have taken it and take as many pictures as you like, without having to buy new films all the time. It is easy to download the pictures from your camera to your computer, either at home or at the shop and edit them before printing. Once they are on your computer, you can easily share your pics with the rest of the world by putting them on-line, or e-mailing them to friends.
Digital Cameras Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68940
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PowerShot A520 1/2.5" 4 MP CCD
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 4 MP CCD
  • - Image sensor size: 1/2.5"
  • - Optical zoom: 4x Digital zoom: 3.6x
  • - TTL
  • - Nickel-Metal Hydride (NiMH)
Long product name Canon PowerShot A520 1/2.5" 4 MP CCD :
The long product name of Canon PowerShot A520 1/2.5" 4 MP CCD. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PowerShot A520 NON 4mio pixel CCD 4x optical zoom 1.8 LCD
More>>>
Canon PowerShot A520 1/2.5" 4 MP CCD:
The official description of Canon PowerShot A520 1/2.5" 4 MP CCD as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

A powerful 4x zoom is just the start of this affordable digital marvel. Easy enough for the whole family to use, and with manual functions and optional accessories for your creative side.


Features


4.0 MP CCD
4x optical zoom
20 shooting modes
Canon Visionary Technology
9-point AiAF
Up to 3-minute movie clips with sound
Large 1.8" LCD
PictBridge/Canon Direct Print compatible
Print/Share button
CANON iMAGE GATEWAY*
*Not available in all regions



A big zoom is just the beginning.




Digital versatility
Versatility is the name of the game for the 4.0 Megapixel PowerShot A520. It is delightfully easy for the whole family to use, yet incorporates a multitude of advanced features and manual modes to challenge the most inquisitive user.

All situations covered
With a powerful Canon original 4x zoom and 20 shooting modes, including 8 special scene modes, at your disposal, you can cover any shooting situation from a sweeping panorama to the tiniest details on an intricate flower. The special scene modes are stored shooting presets ideal in tricky shooting conditions when you don't want to use the manual controls. There is even an 'Underwater' mode for use with the exciting optional waterproof case.

Making Movies
Take up to 3-minute movie clips, complete with sound recording and fun playback on the large 1.8" LCD monitor. For very high definition playback on a TV, the camera can also record up to 30 second VGA clips.

Images that shine
Every function on the PowerShot A520 works with you to get great results. 9-point AiAF keeps everything sharply focused - even with off-centre subjects. Canon Visionary Technology combines in the form of a superb quality lens, precision sensor and super fast processor to ensure accurate colours and high clarity images. To speed up focusing and optimise exposures, the camera analyses the scene and makes setting adjustments even before the shutter release is pressed.

Print and share
A Print/Share button makes printing direct to any PictBridge or Canon Direct Print compatible printer a breeze, and simplifies uploads to any Windows PC. When connected to a Canon SELPHY Compact Photo Printer, the PowerShot A520 allows you to print a sequence of movie clip frames, and produce your own ID photos.

Get connected
Online sharing is easy with 100 MB free storage space on CANON iMAGE GATEWAY. ZoomBrowser EX (for Windows) and ImageBrowser (for Macintosh) software helps you arrange photo albums, crop photographs and adjust contrast and brightness with ease.

Accessories extend the enjoyment
To help you get more out of your camera, the range of optional accessories includes a 40m depth waterproof case, large capacity rechargeable batteries, wide and tele-converter lenses and a High-Power Flash for extending night shooting range.

Short summary description Canon PowerShot A520 1/2.5" 4 MP CCD:
This short summary of the Canon PowerShot A520 1/2.5" 4 MP CCD data-sheet is auto-generated and uses the product title and the first six key specs.

Canon PowerShot A520, 4 MP, 1/2.5", CCD, 4x, 180 g

Long summary description Canon PowerShot A520 1/2.5" 4 MP CCD:
This is an auto-generated long summary of Canon PowerShot A520 1/2.5" 4 MP CCD based on the first three specs of the first five spec groups.

Canon PowerShot A520. Megapixel (approx.): 4 MP, Image sensor size: 1/2.5", Sensor type: CCD. Optical zoom: 4x, Digital zoom: 3.6x. Display diagonal: 4.57 cm (1.8"). Weight: 180 g

Picture quality
Image sensor size *
1/2.5"
Megapixel (approx.) *
4 MP
Sensor type *
CCD
Lens system
Optical zoom *
4x
Digital zoom *
3.6x
Focusing
Focus *
TTL
Exposure
ISO sensitivity
50, 100, 200, 400, Auto
Display
Display *
LCD
Display
Display diagonal *
4.57 cm (1.8")
Battery
Battery technology *
Nickel-Metal Hydride (NiMH)
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Weight
180 g
Other features
Dimensions (WxDxH)
90.7 x 64 x 38.4 mm
Digital SLR
No
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:52:08
Uk has collected 25 expert reviews for Canon PowerShot A520 1/2.5" 4 MP CCD and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
webuser.co.uk
Updated:
2016-11-14 19:52:06
This 4-megapixel camera comes in a large chassis thats less pocketable but easier to hold steady when shooting pictures. more...
Bottom line With software to help download and organise your images and a 16MB SD card to get you started, this is a great camera but you have to compromise its size and shortage of megapixels with its extra optical zoom and high-quality snaps. More Digital camera...
84%
pocket-lint.com
Updated:
2016-11-14 19:52:06
One of the nicest point and shoot digital cameras gets even better.
80%
Cameras.co.uk
Updated:
2016-11-14 19:52:06
The main attraction of the Powershot A520 is the number of features it offers for the price. Very good outdoors with excellent colour reproduction.
76%
digicamreview.co.uk
Updated:
2016-11-14 19:52:08
The Canon Powershot A520, is available for £176 / $249 - and is a 4 megapixel digital camera, with a 4x optical zoom lens (equivalent to 35-140mm on a 35mm camera), and a 1.8" TFT screen. The camera is enclosed in a silver metal and plast...
0%
Neocamera.com
Updated:
2016-11-14 19:52:06
This digital camera stands out because of its image quality, full set of manual controls and good battery life. Pictures from the A520 have saturated colors, good sharpness, little distortion and good resolution. The downsides are few (image noise, lo...
60%
Laptopmag.com
Updated:
2016-11-14 19:52:06
Canon puts aperture priority, shutter priority, and even full manual control at your fingertips, which is a relative rarity in this price range. Want to focus manually? You can do that too. All of this customization makes the A520 the kind of four-mega...
80%
letsgodigital.org
Updated:
2016-11-14 19:52:06
The Canon Powershot A520 is available in the market for a few months now and is enjoying a lot of attention from the consumer. The camera deserves it too! Despite the low entry character of the camera, the A520 features a huge potency and due to its ve...
76%
pcworld.com_techhive.com
Updated:
2016-11-14 19:52:06
With many manual controls, the full-featured but compact PowerShot A520 performs well except for its very limited battery life.
81%
v3.co.uk
Updated:
2016-11-14 19:52:06
The successor to the A85 has arrived...
100%
pcmag.com
Updated:
2016-11-14 19:52:06
Theres plenty to like about this camera, especially the manual controls, but its slow. Image quality is good but unexceptio Specs: Megapixels: 4, Included Memory Amount: 16 MB, Included Memory: Media Card, Media Format: Secure Digital, Type: Comp...
60%
dpreview.com
Updated:
2016-11-14 19:52:06
Announced just before PMA in February 2005, the PowerShot A520 is the replacement for the PowerShot A85, and continues the line of best-selling budget models that goes right back to early 2001 with the A10 and A20. The changes are evolutionary rather...
Good Good resolution, Bright, vivid - though natural - color, Good edge-to-edge sharpness, Useful new 35-140mm equiv. 4x zoom lens, Reliable focus and exposure, Lots of manual controls, Excellent build quality for a budget camera, Very little purple fringing...
Bad High noise at ISO 400, Focus can be slow - especially at the long end of the zoom, Flash recycle way too slow, Minimum two-second shot-to-shot time, Slow start-up...
Bottom line It would be hard to find a more suitable first digital camera for the novice digital photographer than the PowerShot A520. No matter what the situation, the A520 turns out perfectly exposed and focused results shot after shot. And the fact that as wel...
0%
imaging-resource.com
Updated:
2016-11-14 19:52:06
The Canon PowerShot A520 is the latest in a long line of well-built digital cameras from Canon. Canon U.S.A. has long been a strong contender in the film and digital camera markets, well-known for its high-quality optics, technical innovations, and aggres...
0%
steves-digicams.com
Updated:
2016-11-14 19:52:06
Canons PowerShot A520 compact digital camera combines the simplicity of a family-focused camera, a high resolution four megapixel image sensor and a powerful 4x optical zoom to produce pictures that you can be proud of with the image quality Canon is...
0%
photographyreview.com
Updated:
2016-11-14 19:52:08
The Canon PowerShot A520 is a compact digital camera designed for the person on the run. It has a 4.0-megapixel CCD and a 1.8-inch LCD display. The A520 is a continuation of the Canon Powershot A-Series camera line, which provides advanced features wit...
85%
digitalcamerainfo.com
Updated:
2016-11-14 19:52:08
The Canon PowerShot A520 is a compact digital camera with an unusual range of manual controls and capabilities within the sub-$299 (USD) price bracket. Replacing the A85, the PowerShot A520 expresses a 13% frame reduction, down to 3.6 x 2.5 x 1.5 inche...
0%
Brand Image Product code Product Stock Price from
Canon PowerShot A520 4Mpix + CP510 + SD 256 1/2.5" 4 MP CCD Silver Canon PowerShot A520 4Mpix + CP510 + SD 256 1/2.5" 4 MP CCD Silver
(show image)
9715A061+SD/256 PowerShot A520 4Mpix + CP510 + SD 256 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 4Mpix + CP400 + SD 256 1/2.5" 4 MP CCD Silver Canon PowerShot A520 4Mpix + CP400 + SD 256 1/2.5" 4 MP CCD Silver
(show image)
9715A025+SD/256 PowerShot A520 4Mpix + CP400 + SD 256 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 4Mpix + SD 256 1/2.5" 4 MP CCD Silver Canon PowerShot A520 4Mpix + SD 256 1/2.5" 4 MP CCD Silver
(show image)
9715A014+SD/256 PowerShot A520 4Mpix + SD 256 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 Charger Kit + SD 256 1/2.5" 4 MP CCD Silver Canon PowerShot A520 Charger Kit + SD 256 1/2.5" 4 MP CCD Silver
(show image)
0768B008+SD/256 PowerShot A520 Charger Kit + SD 256 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 + CP510 photoprinter bundel 1/2.5" 4 MP CCD Silver Canon PowerShot A520 + CP510 photoprinter bundel 1/2.5" 4 MP CCD Silver
(show image)
9715A059 Powershot A520 + CP510 photoprinter bundel 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 Charger Kit 4Mpix 4xopt 1/2.5" 4 MP CCD Silver Canon PowerShot A520 Charger Kit 4Mpix 4xopt 1/2.5" 4 MP CCD Silver
(show image)
0768B008 PowerShot A520 Charger Kit 4Mpix 4xopt 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 + POWERKIT 1/2.5" 4 MP CCD Silver Canon PowerShot A520 + POWERKIT 1/2.5" 4 MP CCD Silver
(show image)
0768B007 PowerShot A520 + POWERKIT 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 + CP400 Bundel 1/2.5" 4 MP CCD Silver Canon PowerShot A520 + CP400 Bundel 1/2.5" 4 MP CCD Silver
(show image)
9715A022 Powershot A520 + CP400 Bundel 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 + CP400 Bundel 1/2.5" 4 MP CCD Silver Canon PowerShot A520 + CP400 Bundel 1/2.5" 4 MP CCD Silver
(show image)
9715A021 Powershot A520 + CP400 Bundel 0.00
(excl. VAT)
0 (incl. VAT)
Canon PowerShot A520 1/2.5" 4 MP CCD Silver Canon PowerShot A520 1/2.5" 4 MP CCD Silver
(show image)
9715A011 A520 0.00
(excl. VAT)
0 (incl. VAT)