location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link 11Mbit Wireless Access Point

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
11Mbit Wireless Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-700AP/E
Category:
With a bridge you can connect different types of networks, e.g. a wireless network and an Ethernet network. A repeater expands the reach of your wireless network, which comes in handy if you have a bad or slow connection in some remote corners of your home or office.
Bridges & Repeaters Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 218211
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 04:50:04
The date of the most recent change of this product data-sheet in Icecat.
Long product name D-Link 11Mbit Wireless Access Point :
The long product name of D-Link 11Mbit Wireless Access Point. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DWL-700AP 11MBPS WITHOUT THREAD
More>>>
D-Link 11Mbit Wireless Access Point:
The official description of D-Link 11Mbit Wireless Access Point as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The D-Link Air DWL-700AP Access Point is designed to give 2.4GHz wireless LAN users low-cost yet secure access to an IEEE 802.11b wireless Local Area Network (LAN). This Access Point combines industry standards with versatile functions like repeater mode, and enhanced IEEE 802.11i security features like WEP and TKIP to give you wireless LAN interoperability and functionality at an affordable price.

Wireless Access
The DWL-700AP Access Point connects the wireless LAN nodes (workstations, print servers, etc.) together via a 2.4GHz IEEE 802.11b wireless interface. It listens to all data traffic and maintains a dynamically updated MAC address database. When necessary, IP addresses are matched to MAC addresses and information is stored in the database as well. A 10/100Mbps Fast Ethernet port provides a bridge between a wireless network and wired network. The DWL-700AP converts data packets over a wired Ethernet LAN into radio signals to be used on the wireless network and vice versa.

Built-in Repeater Function
The DWL-700AP can be configured to operate in any one of the following modes: (1) as a wireless access point, (2) a wireless client or (3) a repeater. With these built-in functions, the DWL-700AP gives you the flexibility to configure the device to act as a access point at home or the office with normal wireless operation range requirements, or as a repeater to further extend the range of the wireless signal when the number of wireless users increases and spreads to a wider area.

Network Security
In the air, transmitted data can be easily intercepted if not well protected by a security scheme. The DWL-700AP provides the necessary security, using the enhanced 64/128-bit industry standard WEP (Wired Equivalent Privacy) encryption protocol. It also provides IEEE 802.11i security features such as embedded TKIP security engine (hardware supported).

Web-based & SNMP Configuration/Management
The DWL-700AP can be configured and managed by HTTP (web-based configuration) or SNMP (SNMP v.2 support) through built-in MIBs. DHCP client and server are supported.



Product Features:

802.11b 2.4GHz Industry standard wireless LAN interoperability
11Mbps data transfer rates
10/100Mbps auto-sensing Fast Ethernet port to connect wireless LAN to Ethernet-based network
Built-in repeater function
Embedded TKIP security engine
Client access control via MAC address
Web Based Configuration
DHCP Server

Short summary description D-Link 11Mbit Wireless Access Point:
This short summary of the D-Link 11Mbit Wireless Access Point data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link 11Mbit Wireless Access Point, 802.11b, DHCP, Ethernet

Long summary description D-Link 11Mbit Wireless Access Point:
This is an auto-generated long summary of D-Link 11Mbit Wireless Access Point based on the first three specs of the first five spec groups.

D-Link 11Mbit Wireless Access Point. Management protocols: 802.11b, DHCP. I/O ports: Ethernet

Ports & interfaces
I/O ports
Ethernet
Management features
Management protocols
802.11b, DHCP