location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 9.5mm Slim SuperMulti DVD Writer Drive

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9.5mm Slim SuperMulti DVD Writer Drive
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K3R64AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793664780 show
Category:
With these drives you can read and record DVDs and/or CDs in all kinds of formats. Please note the difference between DVD+R and DVD-R when buying a DVD burner, often drives can write only to one of those two media types, sometimes to both. When you buy a drive that only supports one type, you will always have to be careful to choose the right writable DVD discs in the shop. Newer DVD drives also support writing to Dual Layer DVDs. This kind of discs have a storage capacity of 8.5 GB instead of the usual 4.7 GB. DVD (re)writers generally can read and write CDs also, but only some CD (re)writers can read DVDs.
Optical Disc Drives Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 298487
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Sep 2024 07:32:06
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 9.5mm Slim SuperMulti DVD Writer Drive
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Desktop DVD Super Multi Serial ATA
  • - Internal Tray Mounting: Horizontal
  • - Black, Metallic
Warranty: Your Option Limited Warranty is a 1 year (HP Option Limited Warranty Period) parts replacement warranty on any HP-branded or Compaq-branded options (HP Options). If your HP Option is installed in an HP Hardware Product, HP may provide warranty service either for the HP Option Limited Warranty Period or the remaining Limited Warranty Period of the HP Hardware Product in which the HP Option is being installed, whichever period is the longer but not to exceed 3 years from the date you purchased the HP Option.
Long product name HP 9.5mm Slim SuperMulti DVD Writer Drive :
The long product name of HP 9.5mm Slim SuperMulti DVD Writer Drive. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

9.5mm Slim SuperMulti DVD Writer Drive
More>>>
HP 9.5mm Slim SuperMulti DVD Writer Drive:
The official description of HP 9.5mm Slim SuperMulti DVD Writer Drive as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Multi-platform compatible
Easily back up and copy files on a writer that creates DVD discs that can be played on most set-top DVD players and DVD-ROM drives. Record, erase, and re-record CD-RW, DVD+RW, DVD-RW and DVD-RAM discs up to 500 times.

Easy SATA interface
Enjoy fast data transfer speeds, solid system cooling airflow, high, dedicated bandwidth, and headroom for speed increases in future generations.

Supported by HP
Protect your investment with a warranty that is backed the same award-winning HP service and support you get for your workstation.

Short summary description HP 9.5mm Slim SuperMulti DVD Writer Drive:
This short summary of the HP 9.5mm Slim SuperMulti DVD Writer Drive data-sheet is auto-generated and uses the product title and the first six key specs.

HP 9.5mm Slim SuperMulti DVD Writer Drive, Black, Metallic, Tray, Horizontal, Desktop, DVD Super Multi, Serial ATA

Long summary description HP 9.5mm Slim SuperMulti DVD Writer Drive:
This is an auto-generated long summary of HP 9.5mm Slim SuperMulti DVD Writer Drive based on the first three specs of the first five spec groups.

HP 9.5mm Slim SuperMulti DVD Writer Drive. Product colour: Black, Metallic, Disc loading type: Tray, Mounting: Horizontal. Purpose: Desktop, Optical drive type: DVD Super Multi, Interface: Serial ATA. Width: 128 mm, Depth: 0.95 mm, Height: 12.7 mm. Products per pallet: 480 pc(s), Layers per pallet: 8 pc(s), Products per master (outer) case: 6 pc(s)

Design
Internal *
Yes
Product colour
Black, Metallic
Disc loading type
Tray
Mounting
Horizontal
Performance
Purpose *
Desktop
Optical drive type *
DVD Super Multi
Interface *
Serial ATA
System requirements
Windows operating systems supported
Yes
Weight & dimensions
Width
128 mm
Depth
0.95 mm
Height
12.7 mm
Technical details
HP segment
Business
Logistics data
Products per pallet
480 pc(s)
Layers per pallet
8 pc(s)
Harmonized System (HS) code
84717030
Products per master (outer) case
6 pc(s)
Master (outer) cases per pallet layer
10 pc(s)
Country Distributor
Nederland 4 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 4 distributor(s)
United Kingdom 6 distributor(s)
Österreich 2 distributor(s)
Switzerland 3 distributor(s)
Danmark 5 distributor(s)
Deutschland 2 distributor(s)
Norway 1 distributor(s)
Suomi 3 distributor(s)
Australia 3 distributor(s)
Worldwide 1 distributor(s)
Belgium 1 distributor(s)
Czech Republic 1 distributor(s)
United Arab Emirates 2 distributor(s)
Canada 1 distributor(s)
Philippines 1 distributor(s)
United States 2 distributor(s)