location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro 8 Smart Cover

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro 8 Smart Cover
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
K3P99AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793660584 show
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99065
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:24:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Dec 2016
Product end of life date
Bullet Points HP Pro 8 Smart Cover
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Folio 20.3 cm (8") Black
  • - Stand mode
  • - Scratch resistant
  • - 289 g
Long product name HP Pro 8 Smart Cover :
The long product name of HP Pro 8 Smart Cover. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HP Pro 8 Smart Cover
More>>>
HP Pro 8 Smart Cover:
The official description of HP Pro 8 Smart Cover as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Help protect your tablet with the custom-fit slim case that wraps around it. The integrated magnets cue wake and sleep modes to help conserve your tablet’s battery life.

Keep working with easy access to the tablet’s buttons, controls, cameras, and connectors without removing the tablet from the case.

Fold the case back to your choice of viewing angles with the hinge design.

Rest easy with a one-year parts replacement limited warranty.

Short summary description HP Pro 8 Smart Cover:
This short summary of the HP Pro 8 Smart Cover data-sheet is auto-generated and uses the product title and the first six key specs.

HP Pro 8 Smart Cover, Folio, HP, Pro 8, 20.3 cm (8"), 289 g

Long summary description HP Pro 8 Smart Cover:
This is an auto-generated long summary of HP Pro 8 Smart Cover based on the first three specs of the first five spec groups.

HP Pro 8 Smart Cover. Case type: Folio, Brand compatibility: HP, Compatibility: Pro 8, Maximum screen size: 20.3 cm (8"). Weight: 289 g

Wrap it up

Help protect your tablet with the custom-fit slim case that wraps around it. The integrated magnets cue wake and sleep modes to help conserve your tablet’s battery life.

Fully functional

Keep working with easy access to the tablet’s buttons, controls, cameras, and connectors without removing the tablet from the case.

Find your comfort zone

Fold the case back to your choice of viewing angles with the hinge design.

World-class support

Rest easy with a one-year parts replacement limited warranty.

Features
Compatibility *
Pro 8
Maximum screen size *
20.3 cm (8")
Case type *
Folio
Product main colour *
Black
Brand compatibility *
HP
Stand mode *
Yes
Features
Protection features
Scratch resistant
Weight & dimensions
Width
209 mm
Depth
17.5 mm
Height
142 mm
Weight
289 g