location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Gloss Laminated Labelling Tape - 6mm label-making tape TZ

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Gloss Laminated Labelling Tape - 6mm
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TZ-111 show
Show alternative article codes used in the online market place
Category:
Tapes which can be used to make labels.
Label-Making Tapes Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 110565
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Mar 2017 11:27:31
The date of the most recent change of this product data-sheet in Icecat.
Long product name Brother Gloss Laminated Labelling Tape - 6mm label-making tape TZ :
The long product name of Brother Gloss Laminated Labelling Tape - 6mm label-making tape TZ. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Gloss Laminated Labelling Tape - 6mm
More>>>
Brother Gloss Laminated Labelling Tape - 6mm label-making tape TZ:
The official description of Brother Gloss Laminated Labelling Tape - 6mm label-making tape TZ as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Brother’s unique, patented TZ tapes are designed to be extra hard wearing.

Features:
- gloss laminated labelling tape;
- black on clear;
- 6mm width and 8m length.

Short summary description Brother Gloss Laminated Labelling Tape - 6mm label-making tape TZ:
This short summary of the Brother Gloss Laminated Labelling Tape - 6mm label-making tape TZ data-sheet is auto-generated and uses the product title and the first six key specs.

Brother Gloss Laminated Labelling Tape - 6mm, TZ, 8 m, 6 mm

Long summary description Brother Gloss Laminated Labelling Tape - 6mm label-making tape TZ:
This is an auto-generated long summary of Brother Gloss Laminated Labelling Tape - 6mm label-making tape TZ based on the first three specs of the first five spec groups.

Brother Gloss Laminated Labelling Tape - 6mm. Tape type: TZ. Tape length: 8 m. Tape size: 6 mm

Features
Tape type
TZ
Weight & dimensions
Tape length
8 m
Other features
Tape size
6 mm
Country Distributor
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Australia 1 distributor(s)