location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Viva Collection HR1639/90 blender Immersion blender 650 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Viva Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HR1639/90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HR1639/90 show
Show alternative article codes used in the online market place
Category:
Electric mixing machine used in food preparation for liquidizing, chopping, or pureeing.
Blenders Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37242
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:43
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips Viva Collection HR1639/90 blender Immersion blender 650 W Black :
The long product name of Philips Viva Collection HR1639/90 blender Immersion blender 650 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

650 W, 16 speeds, 1.3 m, Turbo
More>>>
Philips Viva Collection HR1639/90 blender Immersion blender 650 W Black:
The official description of Philips Viva Collection HR1639/90 blender Immersion blender 650 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Manageable powerful motor
ProMix blender for optimal results
The Philips hand blender combines 650 Watt power with ProMix Technology and multiple speed settings, giving wonderfull smooth result in seconds. Preparing homemade food has never been so easy!

A smooth result in seconds
- Select the optimal speed for all type of ingredients
- Triangular shape for optimal flow and blending performance

No splashing while you blend
- Anti-splash blade guard with special wave shape

Enjoy a variety of recipes
- Chopper to chop herbs, nuts, cheese, chocolat and onions
- Whisk accessory for whipping cream, mayonnaise and more

Manageable Power
- Powerful motor for optimal food preparation
- Soft touch grip and buttons
- Extra powerful turbo button

Short summary description Philips Viva Collection HR1639/90 blender Immersion blender 650 W Black:
This short summary of the Philips Viva Collection HR1639/90 blender Immersion blender 650 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Viva Collection HR1639/90, Immersion blender, 1.3 m, 650 W, Black

Long summary description Philips Viva Collection HR1639/90 blender Immersion blender 650 W Black:
This is an auto-generated long summary of Philips Viva Collection HR1639/90 blender Immersion blender 650 W Black based on the first three specs of the first five spec groups.

Philips Viva Collection HR1639/90. Type: Immersion blender, Product colour: Black, Cord length: 1.3 m. Blending bowl material: Plastic, Housing material: Polypropylene (PP), Rubber, Shaft material: Metal. Power: 650 W, AC input voltage: 220 - 240 V, AC input frequency: 50 - 60 Hz

Performance
Number of speeds *
16
Pulse function *
No
Ice crushing *
No
Turbo
Yes
Mini chopper
Yes
Design
Removable bowl
Yes
Type *
Immersion blender
Product colour *
Black
Cord length
1.3 m
Detachable shaft
Yes
Design
Soft grip
Yes
Material
Blending bowl material
Plastic
Housing material
Polypropylene (PP), Rubber
Shaft material
Metal
Blade material
Stainless steel
Power
Power *
650 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
Packaging content
Whisk
Yes