location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DGS-1008D/E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGS-1008D/E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
7900692527478 show
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 555921
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Feb 2024 15:56:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Unmanaged
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 8
  • - MAC address table: 4000 entries Switching capacity: 16 Gbit/s
Long product name D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black :
The long product name of D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Unmanaged, 8 x RJ-45, 1000BASE-T Gigabit Ethernet, MAC 4K, QoS, Jumbo frame, 111 x 75 x 30 mm
More>>>
D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
The official description of D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The DGS-1008D 8-Port Gigabit Desktop Switch is part of D-Link’s series of SOHO devices that allows you to easily expand and upgrade your network. D-Link’s Green Technology provides energy savings, reduces heat, and a longer product life without sacrificing performance or functionality.

The DGS-1008D 8-Port Gigabit Desktop Switch is part of D-Link’s series of SOHO devices that allows you to easily expand and upgrade your network. D-Link’s Green Technology provides energy savings, reduces heat, and a longer product life without sacrificing performance or functionality. DGS-1008D provides eight Gigabit ports for easy expansion of your network and a quick way to upgrade your network to Gigabit connectivity. An energy-efficient power adapter (Energy Star Level V qualified), minimised use of harmful substances (RoHS compliant), and recyclable packaging make this switch truly environmentally friendly.

Fast and Reliable Networking

The D-Link DGS-1008D 8-Port Gigabit Desktop Switch creates a blazing fast network for your office, as its Gigabit Ethernet ports provide high-speed wired connections for up to eight PCs or other devices. The DGS-1008D also features QoS, which prioritises network traffic so that time-sensitive data is delivered efficiently, even during bursts of high data traffic. It’s stylish, easy-to-use, and comes IPv6-ready for a reliable network today and tomorrow.

Conserve Energy

The 8-Port Gigabit Desktop Switch helps you conserve energy automatically through several methods. It automatically powers down ports that have no link, allowing the switch to save a substantial amount of power by cutting power usage for unused ports. It also adjusts the amount of power supplied to a port according to the length of the connected Ethernet cable.

Environmentally-friendly

The 8-Port Gigabit Desktop Switch was designed with the environment in mind, and is compliant with Energy Star Level V, as well as with the stringent CEC and MEPS regulations that require the use of energy efficient power adapters. The switch is also built to follow RoHS standards to minimise the use of hazardous materials, and uses recyclable packaging that helps reduce waste, complying with the WEEE directive.

Short summary description D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
This short summary of the D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DGS-1008D/E, Unmanaged, Gigabit Ethernet (10/100/1000), Full duplex

Long summary description D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black:
This is an auto-generated long summary of D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black based on the first three specs of the first five spec groups.

D-Link DGS-1008D/E. Switch type: Unmanaged. Basic switching RJ-45 Ethernet ports type: Gigabit Ethernet (10/100/1000), Basic switching RJ-45 Ethernet ports quantity: 8. Full duplex. MAC address table: 4000 entries, Switching capacity: 16 Gbit/s. Networking standards: IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u. DC input voltage: 5 V

Management features
Switch type *
Unmanaged
Quality of Service (QoS) support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
8
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
Network
Networking standards *
IEEE 802.1p, IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u
10G support *
No
Full duplex
Yes
Auto MDI/MDI-X
Yes
Ethernet LAN data rates
10,100,1000 Mbit/s
MAC address auto-learning supported
Yes
Data transmission
Switching capacity *
16 Gbit/s
MAC address table *
4000 entries
Store-and-forward
Yes
Jumbo frames support
Yes
Jumbo frames
9216
Packet forwarding rate (1 Gbps)
1488000 pps
Packet forwarding rate (100 Mbps)
148800 pps
Packet forwarding rate (10 Mbps)
14880 pps
Packet buffer memory
0.128 MB
Design
Rack mounting *
No
Product colour
Black
Housing material
Plastic
LED indicators
Yes
Performance
Mean time between failures (MTBF)
1046472 h
Power
DC input voltage
5 V
Input current
1 A
Power consumption (max)
2.55 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-10 - 70 °C
Operating relative humidity (H-H)
10 - 90%
Storage relative humidity (H-H)
5 - 90%
Weight & dimensions
Width
138 mm
Depth
85 mm
Height
34 mm
Weight
400 g
Packaging data
Manual
Yes
Logistics data
Harmonized System (HS) code
85176990
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 12:05:56
Uk has collected 4 expert reviews for D-Link DGS-1008D/E network switch Unmanaged Gigabit Ethernet (10/100/1000) Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
uk.hardware.info
Updated:
2015-09-10 12:05:56
Looking for a switch to add more network connections to your network? You'll find that there are many, many choices. We tested no less than 40 switches, with each model having either 5, 8, or 16 ports. What things should you pay attention to? And does i...
0%
DigitalReviews.net
Updated:
2015-09-10 12:05:56
For the past few months I have had a DGS-1008D Green Ethernet Switch connected to my home network running pretty much 24/7.Read on to find out how I got on with this unit and what all this Green Ethernet business is all about. Switches - like routers...
0%
toptenreviews.com
Updated:
2015-09-23 01:39:33
The D-Link DGS Ethernet Switch offers both individual and small business users a straightforward way to increase their bandwidth and improve their server deployment speed. This Ethernet switch has eight gigabit ports and boasts data transfer speeds of up...
0%
Brand Image Product code Product Stock Price from
D-Link DES-1008D Unmanaged L2 Black D-Link DES-1008D Unmanaged L2 Black
(show image)
DES-1008D/A DES-1008D 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1016D 16-Port Gigabit Unmanaged Desktop Switch D-Link DGS-1016D 16-Port Gigabit Unmanaged Desktop Switch
(show image)
DGS-1016D/B D-Link DGS-1016D 16-Port Gigabit Unmanaged Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1024D/B 24-Port Gigabit Unmanaged Desktop Switch D-Link DGS-1024D/B 24-Port Gigabit Unmanaged Desktop Switch
(show image)
DGS-1024D/B DGS-1024D/B 24-Port Gigabit Unmanaged Desktop Switch 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1016D/E network switch Unmanaged Black, Metallic D-Link DGS-1016D/E network switch Unmanaged Black, Metallic
(show image)
DGS-1016D/E DGS-1016D/E 0.00
(excl. VAT)
0 (incl. VAT)
D-Link DGS-1024D Unmanaged D-Link DGS-1024D Unmanaged
(show image)
DGS-1024D/E DGS-1024D 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 6 distributor(s)
Portugal 2 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 3 distributor(s)
Sverige 2 distributor(s)
United Kingdom 7 distributor(s)
Österreich 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 3 distributor(s)
Switzerland 2 distributor(s)
Polska 1 distributor(s)
Belgium 3 distributor(s)
Luxembourg 1 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)
Lithuania 1 distributor(s)
México 1 distributor(s)