location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DWL-2100AP High-Speed Wireless Access Point
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DWL-2100AP/E show
Show alternative article codes used in the online market place
Category:
With a WLAN (Wireless Local Area Network) access point you can build your own wireless network and share network resources like printers and storage space. You can even share one internet connection with your entire wireless local area network by connecting your access point (by Ethernet) to your (A)DSL or cable modem with built in router/DHCP server!
Wireless Access Points Check ‘D-Link’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 303373
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 May 2019 11:11:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2.4 GHz
  • - Maximum data transfer rate: 108 Mbit/s
  • - 802.1x RADIUS
Long product name D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s :
The long product name of D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DWL-2100AP High-Speed Wireless Access Point, 802.11g
More>>>
D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s:
The official description of D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The AirPlusXtremeG DWL-2100AP is an enhanced high-performance 802.11g wireless Access Point for use indoors. This device supports wireless networking speeds of up to 108Mbps (Turbo mode), while providing seamless interoperability with existing 802.11b wireless equipment. With high data transfer rates, better security and built-in bridge function, this device is the ideal wireless solution that offers an upgrade to a fast, new technology while protecting your past investments through interoperability with your current network equipment.

Up to 108Mbps Speed on 2.4GHz Frequency Band
With transmission speeds of up to 108Mbps (Turbo mode) on the popular 2.4GHz public frequency, the DWL-2100 is an ideal solution for bandwidth intensive WLAN applications. In a typical working environment with multiple users accessing the network at the same time, the DWL-2100AP can operate at 15 times the throughput of the normal 802.11b wireless LAN equipment.

Compatible With 802.11b
802.11g's compatibility with existing wireless LAN standards means that you do not need to change your entire network to maintain connectivity. The DWL-2100AP can transmit data at up to 108Mbps when used with D-Link AirPlusXtremeG and other 802.11g products. You may sacrifice some of this speed when you mix 802.11b with this device, but you will not lose the ability to communicate.

Flexible Configuration
The DWL-2100AP can be configured to operate in any one of the 5 modes: (1) as a wireless access point, (2) a point-to-point bridge with another access point, (3) a point-to-multi-point wireless bridge, (4) a wireless client or (5) a wireless repeater. With these built-in functions, the DWL-2100AP gives you the flexibility to configure the device to meet your environment's requirements.

Easy Migration to Higher Bandwidth
By maintaining compatibility with your existing wireless network equipment, the DWL-2100AP lets you upgrade to a higher speed at the pace you want. The DWL-2100AP and other 802.11g standard devices can be gradually added to your network, while the rest of your older network remains perfectly connected.

Wi-Fi Protected Access
Enhanced security is provided with Wi-Fi Protected Access to authorize and identify users based on a secret key that changes automatically at a regular interval. Used in conjunction with a RADIUS server, WPA employs TKIP (Temporal Key Integrity Protocol) to change the temporal key every 10,000 packets. This insures much greater security than the standard WEP security, which requires the keys to be changed manually.

802.1x Authentication
The DWL-2100AP supports 802.1x authentication for protection against network intrusion. Used in conjunction with a RADIUS server, this function provides a means to verify the identity of the client before an access to the network is granted.

Pre-Shared Key
This function brings a lot of convenience (when used in conjunction with other 802.11g products) for users that do not incorporate a RADIUS server in their networks. Utilizing the Pre Shared Key mode of WPA, the DWL-2100AP gives each user a new security key every time he connects to the 802.11g network. Users only need to input their encryption information once in the configuration menu. With the DWL-2100AP, each user will automatically receive a new key every time he connects, the inconvenience of manual WEP key input is eliminated.

Embedded DHCP Server
The DWL-2100AP includes an embedded DHCP server that once enabled will automatically assign IP addresses to wireless clients. This unique feature makes the DWL-2100AP an ideal solution for quickly creating and extending a wireless local area network (WLAN) in offices or other workplaces.

Features:
- 802.11g 2.4GHz standard
- Up to 108Mbps (Turbo mode) high-speed transmission.
- 10/100BASE-TX port for connection to Ethernet or DSL/cable modem.
- Compatible with existing 802.11b wireless devices.
- Built-in DHCP server for multiple user access.
- 5 operation modes: AP, AP client, point-to-point bridge, point-to-multi-point bridge, repeater.
- 64/128/152-bit WEP data encryption.
- WPA security with 802.1x RADIUS user authentication.
- Web-based configuration & management.

Short summary description D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s:
This short summary of the D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DWL-2100AP High-Speed Wireless Access Point, 2.4 GHz, 108 Mbit/s, 802.1x RADIUS

Long summary description D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s:
This is an auto-generated long summary of D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s based on the first three specs of the first five spec groups.

D-Link DWL-2100AP High-Speed Wireless Access Point. 2.4 GHz, Maximum data transfer rate: 108 Mbit/s. Security algorithms: 802.1x RADIUS

Features
2.4 GHz *
Yes
Maximum data transfer rate *
108 Mbit/s
Frequency band
2.4 GHz
Channels quantity
13 channels
Security
Security algorithms *
802.1x RADIUS
Protocols
DHCP server
Yes
Management features
Web-based management
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports *
1
DC-in jack
Yes
Other features
Compliance industry standards
IEEE 802.11g, IEEE 802.11b
Electromagnetic emissions
FCC Class B, CE, CSA, UL, VCCI
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 03:34:46
Uk has collected 1 expert review for D-Link DWL-2100AP High-Speed Wireless Access Point 108 Mbit/s and the rating is 71 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
71%
Brand Image Product code Product Stock Price from
D-Link DAP-1360 300 Mbit/s D-Link DAP-1360 300 Mbit/s
(show image)
DAP-1360/B DAP-1360 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com Wireless 8760 Dual Radio 11a/b/g PoE Access Point 108 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE876075-ME Wireless 8760 Dual Radio 11a/b/g PoE Access Point 0.00
(excl. VAT)
0 (incl. VAT)
3com

3com 3CRWE776075-ME wireless access point 54 Mbit/s Power over Ethernet (PoE)
(show image)
3CRWE776075-ME 3CRWE776075-ME 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
United Kingdom 1 distributor(s)