location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router wireless router

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link Check ‘D-Link’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DI-774/E show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 176034
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 Year
Long product name D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router wireless router :
The long product name of D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router wireless router. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

TRI-MODE WIRELESS INTERNET GATEWAY 4PORT SWITCH IN (NMS)
More>>>
D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router wireless router:
The official description of D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router wireless router as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Product Features:• Up to 108Mbps*
• Security with WPA
• Advanced Firewall
• 802.11g, 802.11b, 802.11a Compatible

D-Link, the industry pioneer in wireless networking, introduces another breakthrough in wireless connectivity — the D-Link AirPremierTM AG DI-784 802.11a/g Dualband Wireless Router. This four-port, tri-mode, dualband router provides users with expanded user bandwidth. Wireless clients can connect to this router with a maximum wireless signal rate of up to 108Mbps*.

The DI-784 works simultaneously on both 5GHz and 2.4GHz frequencies, providing unmatched deployment versatility. Since the DI-784 uses both 802.11g and 802.11a, you can share your Internet connection with the widest range of users. The DI-784 is also backwards compatible with 802.11b, so you can easily add it to your existing home, office, school or public hot spot network.




With the addition of D-Link 108AG technology, the DI-784 can achieve wireless speeds with a maximum wireless signal rate of up to 108Mbps* in a pure 802.11g or 802.11a environment which is up to 15x faster than the 802.11b standard. The use of new wireless technology such as Packet Bursting, FastFrame, Compression & Encryption, and Turbo mode provide enough bandwidth to handle video/audio streaming and Video on Demand (VoD applications).

Network administrators can allocate bandwidth based on the different frequency bands. Depending on the number of users on the 5GHz 802.11a or 2.4GHz 802.11g network, an administrator can allocate more or less bandwidth between networking standards. This type of user segmentation optimizes the router's performance and improves network efficiency.

Filters on the router can also be set to restrict access based on the specific MAC addresses of wireless laptop or desktop clients, or restrict the access of IP addresses, specific websites, and/or Web domain names. All of the router's settings are accessible via any Web browser. The Web-based software user interface also features a step-by-step Setup Wizard to get the DI-784 up and running in just a matter of minutes.

Short summary description D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router wireless router:
This short summary of the D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router wireless router data-sheet is auto-generated and uses the product title and the first six key specs.

D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router, CCK, PPTP L2TP IPSec, VPN, WAN, 64/128/152-bit, WEP;WPA —Wi-Fi Protected Access (WEP with TKIP, MIC, IV, 802.1X), 0 - 55 °C

Long summary description D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router wireless router:
This is an auto-generated long summary of D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router wireless router based on the first three specs of the first five spec groups.

D-Link DI-784 AirPremier AG Tri-Mode Dualband 802.11a/b/g (2.4/5GHz) 4-Port Wireless 108Mbps1 Router. Modulation: CCK. VPN support: PPTP L2TP IPSec. Firewall security: VPN. LED indicators: WAN. Safety: 64/128/152-bit, WEP;WPA —Wi-Fi Protected Access (WEP with TKIP, MIC, IV, 802.1X)

Wireless LAN features
Modulation
CCK
Network
VPN support
PPTP L2TP IPSec
Security
Firewall security
VPN
Filtering
Yes
MAC address filtering
Yes
IP address filtering
Yes
URL filtering
Yes
Network address translation (NAT)
Yes
Design
LED indicators
WAN
Features
Safety
64/128/152-bit, WEP;WPA —Wi-Fi Protected Access (WEP with TKIP, MIC, IV, 802.1X)
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Other features
Dimensions (WxDxH)
31 x 118 x 192 mm
I/O ports
IEEE 802.11g IEEE 802.11b IEEE 802.11a IEEE 802.3 IEEE 802.3u
Indoor range
100 m
Supported data transfer rates
108Mbps/54Mbps/48Mbps/36Mbps/24Mbps/18Mbps/12Mbps/11Mbps/9Mbps/6Mbps/5.5Mbps/2Mbps/1Mbps
Maximum data transfer rate
0.108 Gbit/s
Frequency range
2.400GHz to 2.500GHz, 5.150GHz - 5.850GHz
Brand Image Product code Product Stock Price from
Eminent (WGRT04) Specs E-Tech Router 7431 wireless router Eminent (WGRT04) Specs E-Tech Router 7431 wireless router
(show image)
7431 (WGRT04) Specs E-Tech Router 7431 0.00
(excl. VAT)
0 (incl. VAT)
SMC

SMC ADSL2 Barricade Router wireless router
(show image)
SMC7904BRA EU ADSL2 Barricade Router 0.00
(excl. VAT)
0 (incl. VAT)
NETGEAR RP614 wireless router NETGEAR RP614 wireless router
(show image)
RP614FS RP614 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)