location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung SGH-D500 (silver) 99 g

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SGH-D500 (silver)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SGH-D500MS
Category:
A mobile phone, also known as a cellphone, mobile, or handphone, is an electronic telecommunications device with the same basic capability as a conventional fixed line telephone, but which is also entirely portable and is not required to be connected with a wire to the telephone network. With most modern cellphones you can do a lot more than just making phonecalls: with most models you can send an SMS or e-mail, surf the internet, play games, save phone numbers so you'll never have to write down or memorize them again and much, much more.
Mobile Phones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 112340
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Feb 2024 15:20:27
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung SGH-D500 (silver) 99 g
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - 176 x 220 pixels
  • - Bluetooth
  • - Multimedia Messaging Service (MMS)
  • - Lithium-Ion (Li-Ion) 800 mAh
Long product name Samsung SGH-D500 (silver) 99 g :
The long product name of Samsung SGH-D500 (silver) 99 g. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Samsung SGH-D500 (silver)
More>>>
Samsung SGH-D500 (silver) 99 g:
The official description of Samsung SGH-D500 (silver) 99 g as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lifestyle meets Business in the new Samsung D500. This unites all essential business tools with outstanding multimedia lifestyle features. Experience the dynamic 96 MB of onboard memory which allows you to record up to an our of voice or video recording, a high-quality 1.3-megapixel camera, 262 144 vivid-colour TFT-LCD display, MP3 player, 64 polyphonic ring tones and Bluetooth in a phone of highest class and quality...the new style of business.
Experience the dynamic 96 MB memory, 1.3-megapixel camera, 262,144-colour TFT-LCD display, MP3 player, 64 polyphonic ring tones and Bluetooth in a phone of highest class and quality.


96 MB dynamic memory all the space you need

With its dynamic 96 MB, the D500 has the capacity to save, send and receive your data. You can either save up to 1,000 one-megapixel pictures, or up to 60 minutes of video/speech recording, or up to 20 MP3 songs.


Perfect connectivity for successful business

Synchronize your data with the D500 in seconds. Bluetooth, USB and SyncML DS make it easy to connect to other phones, PDAs, laptops, PCs, printers and, of course, to Samsungs Bluetooth accessories, and to exchange data, pictures and video clips.


The mobile phone for every situation

With the D500 e-mail client, you can take your office with you everywhere you go. The 1.3-megapixel camera with an LED flash takes brilliant pictures and video clips that are great to watch on the incredible 262,144-colour TFT-LCD display.


Samsung Bluetooth accessories set your hands free

With the Bluetooth headset and the Bluetooth car kit from Samsung, you can have both hands free, making talking effortless and enabling you to stay connected anywhere, any time, and in any situation.

Short summary description Samsung SGH-D500 (silver) 99 g:
This short summary of the Samsung SGH-D500 (silver) 99 g data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung SGH-D500 (silver), 176 x 220 pixels, Bluetooth, 800 mAh, Silver

Long summary description Samsung SGH-D500 (silver) 99 g:
This is an auto-generated long summary of Samsung SGH-D500 (silver) 99 g based on the first three specs of the first five spec groups.

Samsung SGH-D500 (silver). Display resolution: 176 x 220 pixels. Bluetooth. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 800 mAh, Standby time (2G): 300 h. Weight: 99 g. Product colour: Silver

Design
Product colour *
Silver
Display
Display resolution *
176 x 220 pixels
Display type
TFT
Panel type
TFT
Display number of colours
262144 colours
Memory
Internal memory
96 MB
Camera
Rear camera resolution
1280 x 1024 pixels
Rear camera *
Yes
Network
Data network *
GPRS
Data transmission
Infrared data port
Yes
Bluetooth *
Yes
Messaging
Multimedia Messaging Service (MMS)
Yes
Messaging
Chat
No
Audio
Ringer type
Polyphonic
FM radio *
No
Music player
Yes
Polyphonic rings quantity
64
Power
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
800 mAh
Talk time (2G) *
6.5 h
Standby time (2G) *
300 h
Weight & dimensions
Weight *
99 g
Width
93.5 mm
Depth
45.7 mm
Height
23.5 mm
Phone features
Java technology
Yes
Direct printing
No
Source Testseek summary Average rating
Reviews
Updated:
2013-11-15 23:16:06
Uk has collected 20 expert reviews for Samsung SGH-D500 (silver) 99 g and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
expertreviews.co.uk
Updated:
2013-11-15 23:16:05
Samsung's D500 has been around for a while now, but its price has fallen dramatically. It was a good phone when it cost several hundred pounds, and it's now a bargain at just £90. It's a small, slide-open handset with one large colour screen. When in sta...
100%
goodgearguide.com.au
Updated:
2013-11-15 23:16:05
Before the release of this phone, Samsung were not renowned for their mobiles, but in the producing D500, they have clearly put themselves on the map with a smart, savvy handset packed with features and topped off by a great design.
80%
T3.com
Updated:
2013-11-15 23:16:05
Phones just shouldnt be this sexy, but damn it - Samsungs done it. From the sensual black finish to the effortlessly smooth, spring-loaded slide, the D500 simply oozes sex appeal, and it certainly isnt ashamed to show it. Just look at that gorgeou...
80%
pocket-lint.com
Updated:
2013-11-15 23:16:05
Like American Expresss Centurion black credit card, we guess that you might want one of these...
90%
mobi101.com
Updated:
2013-11-15 23:16:05
More and more Samsung models come in slider form: these include SGH-D410, SGH-E800, SGH-E630 and business-class phone SGH-D500 that were going to review. But in our opinion, it cant be called pure business-class phone. Because of its style it perfe...
0%
hardwarezone.com.sg
Updated:
2013-11-15 23:16:05
The SGH-D500 delivers the latest multimedia and imaging technology in a compact and elegant soft-touch slide up design. Small it may be but you will find a bevy of impressive features hidden underneath its elegant facade.
90%
gsmarena.com
Updated:
2013-11-15 23:16:05
Just name the key features: Bluetooth, MP3 player, very good megapixel camera, huge memory, and excellent display? Thats Samsung D500 - the first Samsung phone, which will satisfy also the technically demanding users. This phone is Samsungs correction of...
0%
mobile-review.com US
Updated:
2013-11-15 23:16:05
Review Samsung D500 camera>>>...
0%