location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Lenovo Flat Panel Performance ThinkVision L1700p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Lenovo Check ‘Lenovo’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Flat Panel Performance
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ThinkVision L1700p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9417HE2
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Lenovo’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Lenovo: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 105269
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Aug 2022 16:25:36
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Lenovo Flat Panel Performance ThinkVision L1700p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business 43.2 cm (17")
  • - 1280 x 1024 pixels
  • - 800:1
  • - 21 W
Warranty: Three Years.
Long product name Lenovo Flat Panel Performance ThinkVision L1700p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black :
The long product name of Lenovo Flat Panel Performance ThinkVision L1700p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ThinkVision L1700p (17in) LCD Monitor Analog/Digital Ergonomic Stand
More>>>
Lenovo Flat Panel Performance ThinkVision L1700p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
The official description of Lenovo Flat Panel Performance ThinkVision L1700p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Lenovo ThinkVision L1700p is designed to be energy-efficient and environmentally responsible. With a standard resolution of 1280 x 1024, it produces quality images at 96dpi and includes both analog and digital connections. The L1700p is compatible with most business applications and has an ergonomic stand with tilt, swivel, pivot, and height adjustments for comfortable viewing. It is best suited for companies looking for flexible, mass deployment at a great value. The Electronic Product Environmental Assessment Tool (EPEAT) rates the ThinkVision L1700p in the Gold category, making it among the most environmentally friendly monitors available today.* The Lenovo ThinkVision L1700p enables you to be environmentally responsible without compromising performance. * As rated by epeat.net The incorporated ThinkVantage design enhances usability and makes the monitor easy to use. Complementing the design of the ThinkPad and ThinkCentre systems, the Lenovo ThinkVision L1700p includes attachment for the optional ThinkVision USB Soundbar (sold separately).

Short summary description Lenovo Flat Panel Performance ThinkVision L1700p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This short summary of the Lenovo Flat Panel Performance ThinkVision L1700p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black data-sheet is auto-generated and uses the product title and the first six key specs.

Lenovo Flat Panel Performance ThinkVision L1700p, 43.2 cm (17"), 1280 x 1024 pixels, LCD, Black

Long summary description Lenovo Flat Panel Performance ThinkVision L1700p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black:
This is an auto-generated long summary of Lenovo Flat Panel Performance ThinkVision L1700p computer monitor 43.2 cm (17") 1280 x 1024 pixels Black based on the first three specs of the first five spec groups.

Lenovo Flat Panel Performance ThinkVision L1700p. Display diagonal: 43.2 cm (17"), Display resolution: 1280 x 1024 pixels. Display: LCD. Product colour: Black

Display
Display diagonal *
43.2 cm (17")
Display resolution *
1280 x 1024 pixels
Touchscreen *
No
Contrast ratio (typical) *
800:1
Performance
Windows operating systems supported
Windows 2000
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Design
Market positioning *
Business
Product colour *
Black
Ports & interfaces
VGA (D-Sub) ports quantity
1
Power
Power consumption (typical) *
21 W
Operational conditions
Operating temperature (T-T)
10 - 45 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (without stand)
371 mm
Depth (without stand)
223 mm
Height (without stand)
366 mm
Weight (without stand)
4.78 kg
Packaging data
Package width
450 mm
Package depth
381 mm
Package height
230 mm
Other features
Display
LCD
TV tuner integrated
No