ASUS logo

ASUS N550LF-CK095H laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Touchscreen HD 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 745M Windows 8 Grey, Stainless steel

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107424
Info modified on:
26 Jun 2024, 09:49:01
Warranty:
12 months
Long product name ASUS N550LF-CK095H laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Touchscreen HD 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 745M Windows 8 Grey, Stainless steel:

Intel Core i5-4200U (3M Cache, 1.6GHz), 6GB RAM, 500GB HDD, Intel HD Graphics 4400 + NVIDIA GeForce GT 745M, Ethernet, WLAN 802.11, Windows 8

ASUS N550LF-CK095H laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Touchscreen HD 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 745M Windows 8 Grey, Stainless steel:

Incredible Beauty
Elegant aluminum designs and gorgeous wide-view displays
High-quality materials with premium finishes make N Series laptops both stylish and strong. The ripple-effect speaker mesh projects artistic beauty and echoes sound excellence, showcasing appealing aesthetics and better audio.
Up to Full HD IPS displays with wide viewing angles make sharing of content with friends and family easy, while anti-glare coatings relieve eye strain and reduce fingerprint smudges from multi-touch gestures.

Incredible Sound
SonicMaster Premium with quad-speaker array
ASUS SonicMaster audio technology, co-developed by Bang & Olufsen ICEpower®, brings you the best laptop sound. New N Series laptops are the first with a quad-speaker array. This generates spacious and cinematic-quality surround. And for deep bass, you get the bundled external SonicMaster subwoofer, which pumps out thumping low notes. For flexible user-controlled and automatic sound tuning, ASUS includes MaxxAudio sound processing tools and the AudioWizard utility. Easily change sound settings or choose one of several presets based on personal preference: the N Series makes sure everything sounds better.

Incredible Response
Top-speed performance and fast resume
Powerful 4th generation Intel® Core™ i5 and i7 processors accelerate everything you do with seamless multitasking. N Series has discrete NVIDIA® GeForce® high-performance graphics, too, for enjoying your favourite movies and games rich detail.
ASUS Super Hybrid Engine II technology gives true two-second resume times from sleep mode and two-weeks standby with automatic data backup for when the battery does eventually run out.

Incredible Touch
Technology with a personal touch
N Series laptops feature optional multi-touch displays that enhance your Windows 8 experience. Exclusive ASUS technology gives more accurate and responsive performance than conventional touch-screens, too!
Large touchpads also make navigation easy on N Series laptops and exclusive ASUS Smart Gesture technology gives full multi-touch support. Stylish keyboards feature variable backlighting, too, illuminating on demand make typing in dark lighting conditions a cinch.

Incredible Cloud
Your own cloud: store, share, and sync with ease
With ASUS WebStorage, you have easy storage, sharing, and syncing of everything from business presentations to photo albums and favorite multimedia content. N Series laptops come with 32GB of WebStorage free for three years, and offers you the MyBitCast app so you can easily sync your content to multiple devices and accounts.

Short summary description ASUS N550LF-CK095H laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Touchscreen HD 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 745M Windows 8 Grey, Stainless steel:

ASUS N550LF-CK095H, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1366 x 768 pixels, 6 GB, 500 GB

Long summary description ASUS N550LF-CK095H laptop Intel® Core™ i5 i5-4200U 39.6 cm (15.6") Touchscreen HD 6 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® GT 745M Windows 8 Grey, Stainless steel:

ASUS N550LF-CK095H. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-4200U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: HD, Display resolution: 1366 x 768 pixels, Touchscreen. Internal memory: 6 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. Operating system installed: Windows 8. Product colour: Grey, Stainless steel

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.