location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

NEC PD03VWXUN 46 L 116.8 cm (46") Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PD03VWXUN 46 L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
100013836
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695111806
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 135013
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 May 2023 08:13:46
The date of the most recent change of this product data-sheet in Icecat.
DisplayNote NEC Edition (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Green Vision (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
VUKUNET (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC OPS Slot-In Options (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Large Format Displays Mounting Solutions (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
NEC Display Solutions Product Overview (4.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC PD03VWXUN 46 L 116.8 cm (46") Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 23 kg Black
  • - Maximum screen size: 116.8 cm (46")
  • - Mounting type: Wall
Warranty: 3 years
Long product name NEC PD03VWXUN 46 L 116.8 cm (46") Black :
The long product name of NEC PD03VWXUN 46 L 116.8 cm (46") Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Videowall Mount for 46"
More>>>
Short summary description NEC PD03VWXUN 46 L 116.8 cm (46") Black:
This short summary of the NEC PD03VWXUN 46 L 116.8 cm (46") Black data-sheet is auto-generated and uses the product title and the first six key specs.

NEC PD03VWXUN 46 L, 23 kg, 116.8 cm (46")

Long summary description NEC PD03VWXUN 46 L 116.8 cm (46") Black:
This is an auto-generated long summary of NEC PD03VWXUN 46 L 116.8 cm (46") Black based on the first three specs of the first five spec groups.

NEC PD03VWXUN 46 L. Maximum weight capacity: 23 kg, Maximum screen size: 116.8 cm (46"). Product colour: Black

Brand Image Product code Product Stock Price from
NEC

NEC PD02W T L L 165.1 cm (65") Black
(show image)
100014008 PD02W T L L 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PD02VWXUN 46 P 116.8 cm (46") Black
(show image)
100013835 PD02VWXUN 46 P 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PDVWXUN 55 L 139.7 cm (55") Black
(show image)
100012784 PDVWXUN 55 L 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PDVWXUN 55 P 139.7 cm (55") Black
(show image)
100012783 PDVWXUN 55 P 0.00
(excl. VAT)
0 (incl. VAT)
NEC

NEC PD02VWXUN 46 P Black
(show image)
100012481 PD02VWXUN 46 P 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Danmark 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Deutschland 1 distributor(s)