location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Techly Table for Laptop Color Beech ICA-TB B001N

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Techly Check ‘Techly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Table for Laptop Color Beech ICA-TB B001N
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ICA-TB B001N
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8057685307094
Category:
Devices used to rest and support laptops to make then easier to use.
Laptop Stands Check ‘Techly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Techly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Aug 2019 11:32:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name Techly Table for Laptop Color Beech ICA-TB B001N :
The long product name of Techly Table for Laptop Color Beech ICA-TB B001N. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Table for Laptop, 7.5kg
More>>>
Techly Table for Laptop Color Beech ICA-TB B001N:
The official description of Techly Table for Laptop Color Beech ICA-TB B001N as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Convenient table for versatile notebook;
- Allows you to use your notebook comfortably seated on a chair, armchair or stool;
- Can be used with mouse tray to the right or to the left;
- Equipped with wheels with locking system;
- Plans height adjustable and inclinable table;
- Both shelves are equipped with anti supports fall;
- Top in MDF and PVC color beech and silver metal support.

Short summary description Techly Table for Laptop Color Beech ICA-TB B001N:
This short summary of the Techly Table for Laptop Color Beech ICA-TB B001N data-sheet is auto-generated and uses the product title and the first six key specs.

Techly Table for Laptop Color Beech ICA-TB B001N, Silver, Wood, MDF, Metal, PVC, 800 - 1170 mm, 730 mm, 413 mm, 800 mm

Long summary description Techly Table for Laptop Color Beech ICA-TB B001N:
This is an auto-generated long summary of Techly Table for Laptop Color Beech ICA-TB B001N based on the first three specs of the first five spec groups.

Techly Table for Laptop Color Beech ICA-TB B001N. Product colour: Silver, Wood, Material: MDF, Metal, PVC. Height adjustment range: 800 - 1170 mm. Width: 730 mm, Depth: 413 mm, Height: 800 mm

Design
Product colour *
Silver, Wood
Material
MDF, Metal, PVC
Ergonomics
Adjustable
Yes
Height adjustment
Yes
Ergonomics
Height adjustment range
800 - 1170 mm
Weight & dimensions
Width
730 mm
Depth
413 mm
Height
800 mm
Weight
7.5 kg
Brand Image Product code Product Stock Price from
Techly Tripod for Laptops and Projectors with additional Shelf Techly Tripod for Laptops and Projectors with additional Shelf
(show image)
ICA-TB TPM-9 Tripod for Laptops and Projectors with additional Shelf 0.00
(excl. VAT)
0 (incl. VAT)
Techly Tripod for Laptops and Projectors Techly Tripod for Laptops and Projectors
(show image)
ICA-TB TPM-8 Tripod for Laptops and Projectors 0.00
(excl. VAT)
0 (incl. VAT)